Broadcom Inc. RF Amplifiers - MGA-87563-TR1G MGA-87563-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 023220-MGA-87563-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 500MHz to 4GHz Gain: 11dB to 14dB Noise Figure: 1.6dB P1dB: -2dBm (0.6mW) RF Type: Cellular, GPS, ISM, PCS Family Name: MGA-87563 Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 3V, 5V Operating Supply Current: 4.5mA Alternative Parts (Cross-Reference): MGA-87563; MGA-87563-G; MGA-87563-BLKG; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 023220-MGA-87563-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 500MHz to 4GHz Gain: 11dB to 14dB Noise Figure: 1.6dB P1dB: -2dBm (0.6mW) RF Type: Cellular, GPS, ISM, PCS Family Name: MGA-87563 Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 3V, 5V Operating Supply Current: 4.5mA Alternative Parts (Cross-Reference): MGA-87563; MGA-87563-G; MGA-87563-BLKG; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-87563-TR1G
023220-MGA-87563-TR1G
RF Amplifiers - MGA-87563-TR1G 023220-MGA-87563-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 023220-MGA-87563-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 500MHz to 4GHz Gain: 11dB to 14dB Noise Figure: 1.6dB P1dB: -2dBm (0.6mW) RF Type: Cellular, GPS, ISM, PCS Family Name: MGA-87563 Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 3V, 5V Operating Supply Current: 4.5mA Alternative Parts (Cross-Reference): MGA-87563; MGA-87563-G; MGA-87563-BLKG; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 023220-MGA-87563-TR1G
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 500MHz to 4GHz
Gain: 11dB to 14dB
Noise Figure: 1.6dB
P1dB: -2dBm (0.6mW)
RF Type: Cellular, GPS, ISM, PCS
Family Name: MGA-87563
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-363, SC70
Supply Voltage - Operating: 3V, 5V
Operating Supply Current: 4.5mA
Alternative Parts (Cross-Reference): MGA-87563; MGA-87563-G; MGA-87563-BLKG;
Introduction Date: April 01, 2004
ECCN: 5A991.g
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
RF Amplifiers - 516-1588-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1588-2-ND
RF Amplifiers 516-1588-2-ND
RF Amplifier IC Cellular, GPS, ISM, PCS 500MHz ~ 4GHz SOT-363, SC70

RF Amplifier IC Cellular, GPS, ISM, PCS 500MHz ~ 4GHz SOT-363, SC70

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-87563-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-87563-TR1G
RF and Wireless - RF Amplifiers MGA-87563-TR1G
IC AMP CELL 500MHZ-4GHZ SOT363

IC AMP CELL 500MHZ-4GHZ SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 023220-MGA-87563-TR1G 516-1588-2-ND MGA-87563-TR1G
Product Name RF Amplifiers - MGA-87563-TR1G RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; Cellular, GPS, ISM, PCS
Frequency Range 500 to 4000 MHz 500 to 4000 MHz 500 to 4000 MHz
Minimum Gain 11 to 14 dB 11 dB ? to 11 dB
Maximum Gain 11 to 14 dB 14 dB 14 dB
Noise Figure 1.6 dB 1.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
2.4GHz High Power 802.11n WLAN Linear Power Amplifier - RFX240 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 30 dB
Maximum Gain 30 dB
View Details
3 suppliers
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 950 MHz to 2150 MHz, 75Ω, SOT-89 Style Package - PGA-106W-75+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers