Broadcom Inc. RF and Wireless - RF Amplifiers MGA-30216-TR2G

Description
IC RF AMP 1.7GHZ-2.7GHZ 16QFN
Description
IC RF AMP 1.7GHZ-2.7GHZ 16QFN

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - MGA-30216-TR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-30216-TR2G
RF and Wireless - RF Amplifiers MGA-30216-TR2G
IC RF AMP 1.7GHZ-2.7GHZ 16QFN

IC RF AMP 1.7GHZ-2.7GHZ 16QFN

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number MGA-30216-TR2G
Product Name RF and Wireless - RF Amplifiers
Frequency Range 1700 to 2700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - 2312-R1005250L-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 100 MHz
View Details
CATV Infrastructure Amplifier 1.2 GHz CCAP/Edge QAM/CMTS Driver - ACA1240 - Skyworks Solutions, Inc.
Specs
Minimum Gain 35 dB
Maximum Gain 35 dB
Noise Figure 4.5 dB
View Details
4 suppliers
SMT MMIC, Medium Power, Linear, HBT, Low Phase Noise Amplifier, 6 GHz to 18 GHz, 50Ω, 4x4 mm QFN Style Package - LVA-6183PN+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Military / Defense
Operating Temperature -45 to 105 C (-49 to 221 F)
View Details
2 suppliers