Broadcom Inc. RF/IF and RFID - RF Amplifiers MSA-1105-STRG

Description
Win Source Part Number: 1080353-MSA-1105-STR G Category: RF/IF and RFID>RF Amplifiers Package: Bulk Standard Package: 100 Mounting: SMD (SMT) Test Frequency: 500MHz Frequency: 50MHz ~ 1.3GHz Gain: 10dB ~ 12dB Noise Figure: 3.6dB Current - Supply: 80mA P1dB: 17.5dBm Voltage - Supply: 4.4V ~ 6.6V Package / Case: 4-SMD (05 Plastic) Supplier Device Package: 05 Plastic Package Alternative Parts (Cross-Reference): MSA-1105-STRGMSA1105 -STRG; MSA1105STRG; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Broadcom Limited Other Names: 516-1968,MSA-1105-ST RG-ND Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1080353-MSA-1105-STR G Category: RF/IF and RFID>RF Amplifiers Package: Bulk Standard Package: 100 Mounting: SMD (SMT) Test Frequency: 500MHz Frequency: 50MHz ~ 1.3GHz Gain: 10dB ~ 12dB Noise Figure: 3.6dB Current - Supply: 80mA P1dB: 17.5dBm Voltage - Supply: 4.4V ~ 6.6V Package / Case: 4-SMD (05 Plastic) Supplier Device Package: 05 Plastic Package Alternative Parts (Cross-Reference): MSA-1105-STRGMSA1105 -STRG; MSA1105STRG; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Broadcom Limited Other Names: 516-1968,MSA-1105-ST RG-ND Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1080353-MSA-1105-STRG
RF/IF and RFID - RF Amplifiers 1080353-MSA-1105-STRG
Win Source Part Number: 1080353-MSA-1105-STR G Category: RF/IF and RFID>RF Amplifiers Package: Bulk Standard Package: 100 Mounting: SMD (SMT) Test Frequency: 500MHz Frequency: 50MHz ~ 1.3GHz Gain: 10dB ~ 12dB Noise Figure: 3.6dB Current - Supply: 80mA P1dB: 17.5dBm Voltage - Supply: 4.4V ~ 6.6V Package / Case: 4-SMD (05 Plastic) Supplier Device Package: 05 Plastic Package Alternative Parts (Cross-Reference): MSA-1105-STRGMSA1105 -STRG; MSA1105STRG; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Broadcom Limited Other Names: 516-1968,MSA-1105-ST RG-ND Product Status: Obsolete

Win Source Part Number: 1080353-MSA-1105-STRG
Category: RF/IF and RFID>RF Amplifiers
Package: Bulk
Standard Package: 100
Mounting: SMD (SMT)
Test Frequency: 500MHz
Frequency: 50MHz ~ 1.3GHz
Gain: 10dB ~ 12dB
Noise Figure: 3.6dB
Current - Supply: 80mA
P1dB: 17.5dBm
Voltage - Supply: 4.4V ~ 6.6V
Package / Case: 4-SMD (05 Plastic)
Supplier Device Package: 05 Plastic Package
Alternative Parts (Cross-Reference): MSA-1105-STRGMSA1105-STRG; MSA1105STRG;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Broadcom Limited
Other Names: 516-1968,MSA-1105-STRG-ND
Product Status: Obsolete

Buy Now Datasheet
RF Amplifiers - 516-1968-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1968-ND
RF Amplifiers 516-1968-ND
RF Amplifier IC 50MHz ~ 1.3GHz 05 Plastic Package

RF Amplifier IC 50MHz ~ 1.3GHz 05 Plastic Package

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MSA-1105-STRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MSA-1105-STRG
RF and Wireless - RF Amplifiers MSA-1105-STRG
IC AMP 50MHZ-1.3GHZ 05 PLAST

IC AMP 50MHZ-1.3GHZ 05 PLAST

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1080353-MSA-1105-STRG 516-1968-ND MSA-1105-STRG
Product Name RF/IF and RFID - RF Amplifiers RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 50 to 1300 MHz 50 to 1300 MHz 50 to 1300 MHz
Minimum Gain 10 to 12 dB 10 dB ? to 10 dB
Maximum Gain 10 to 12 dB 12 dB 12 dB
Noise Figure 3.6 dB 3.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-23000-40000-34-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 23000 to 40000 MHz
Minimum Gain 34 dB
View Details
Specs
Minimum Gain ? to 17 dB
Maximum Gain 17 dB
View Details