Broadcom Inc. RF Amplifiers - WS1102-BLK WS1102-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 036516-WS1102-BLK Packaging: Bulk Frequency: 824MHz to 849MHz Gain: 28.5dB RF Type: CDMA, AMPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SMD (3x3) Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 460mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 036516-WS1102-BLK Packaging: Bulk Frequency: 824MHz to 849MHz Gain: 28.5dB RF Type: CDMA, AMPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SMD (3x3) Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 460mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - WS1102-BLK
036516-WS1102-BLK
RF Amplifiers - WS1102-BLK 036516-WS1102-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 036516-WS1102-BLK Packaging: Bulk Frequency: 824MHz to 849MHz Gain: 28.5dB RF Type: CDMA, AMPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SMD (3x3) Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 460mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 036516-WS1102-BLK
Packaging: Bulk
Frequency: 824MHz to 849MHz
Gain: 28.5dB
RF Type: CDMA, AMPS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-SMD (3x3)
Supply Voltage - Operating: 3.2 V to 4.2 V
Operating Supply Current: 460mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 036516-WS1102-BLK
Product Name RF Amplifiers - WS1102-BLK
Applications RF Microwave
Frequency Range 824 to 849 MHz
Minimum Gain 28.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-600-4200-35-10 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 600 to 4200 MHz
Minimum Gain 35 dB
View Details
Specs
Applications RF Microwave
View Details