Broadcom Inc. High Gain Driver Amplifier 50MHz - 2GHz MGA-31389

Description
MGA-31389 is a 0.10W high gain Driver Amplifier MMIC that serves applications from 50 MHz to 2.0 GHz, housed in a SOT-89 standard plastic package. It is one of the Avago gain blocks family that feature high linearity, high gain, excellent gain flatness and low power dissipation. MGA-31389 is a 0.10W Gain Blocks solution that is optimized for frequency and delivers superior RF performance. There are 2 devices in this High Gain 0.10W Gain Blocks family. The MGA-31389 serves applications from 50 MHz to 2.0 GHz while MGA-31489 covers 1.5 GHz to 3.0 GHz, thus covering all the major cellular bands — GSM, CDMA, and UMTS — plus next generation LTE bands. A common footprint and PCB layout allows a single design to support multiple frequencies and geographic markets with a choice of output power. The devices also feature high gain which can reduce the total number of RF stages needed.
Description
MGA-31389 is a 0.10W high gain Driver Amplifier MMIC that serves applications from 50 MHz to 2.0 GHz, housed in a SOT-89 standard plastic package. It is one of the Avago gain blocks family that feature high linearity, high gain, excellent gain flatness and low power dissipation. MGA-31389 is a 0.10W Gain Blocks solution that is optimized for frequency and delivers superior RF performance. There are 2 devices in this High Gain 0.10W Gain Blocks family. The MGA-31389 serves applications from 50 MHz to 2.0 GHz while MGA-31489 covers 1.5 GHz to 3.0 GHz, thus covering all the major cellular bands — GSM, CDMA, and UMTS — plus next generation LTE bands. A common footprint and PCB layout allows a single design to support multiple frequencies and geographic markets with a choice of output power. The devices also feature high gain which can reduce the total number of RF stages needed.

Suppliers

Company
Product
Description
Supplier Links
High Gain Driver Amplifier 50MHz - 2GHz - MGA-31389 - Broadcom Inc.
San Jose, CA, USA
High Gain Driver Amplifier 50MHz - 2GHz
MGA-31389
High Gain Driver Amplifier 50MHz - 2GHz MGA-31389
MGA-31389 is a 0.10W high gain Driver Amplifier MMIC that serves applications from 50 MHz to 2.0 GHz, housed in a SOT-89 standard plastic package. It is one of the Avago gain blocks family that feature high linearity, high gain, excellent gain flatness and low power dissipation. MGA-31389 is a 0.10W Gain Blocks solution that is optimized for frequency and delivers superior RF performance. There are 2 devices in this High Gain 0.10W Gain Blocks family. The MGA-31389 serves applications from 50 MHz to 2.0 GHz while MGA-31489 covers 1.5 GHz to 3.0 GHz, thus covering all the major cellular bands — GSM, CDMA, and UMTS — plus next generation LTE bands. A common footprint and PCB layout allows a single design to support multiple frequencies and geographic markets with a choice of output power. The devices also feature high gain which can reduce the total number of RF stages needed.

MGA-31389 is a 0.10W high gain Driver Amplifier MMIC that serves applications from 50 MHz to 2.0 GHz, housed in a SOT-89 standard plastic package.
It is one of the Avago gain blocks family that feature high linearity, high gain, excellent gain flatness and low power dissipation. MGA-31389 is a 0.10W Gain Blocks solution that is optimized for frequency and delivers superior RF performance. There are 2 devices in this High Gain 0.10W Gain Blocks family. The MGA-31389 serves applications from 50 MHz to 2.0 GHz while MGA-31489 covers 1.5 GHz to 3.0 GHz, thus covering all the major cellular bands — GSM, CDMA, and UMTS — plus next generation LTE bands.
A common footprint and PCB layout allows a single design to support multiple frequencies and geographic markets with a choice of output power. The devices also feature high gain which can reduce the total number of RF stages needed.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-31389
Product Name High Gain Driver Amplifier 50MHz - 2GHz
Amplifier Type Low Noise Amplifier; Driver Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 50 to 2000 MHz
Minimum Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-4000-8000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 4000 to 8000 MHz
Output VSWR 2.2 :1
View Details
Specs
Applications RF Microwave
View Details