Broadcom Inc. RF Amplifiers - MSA-0986-TR1G MSA-0986-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 059544-MSA-0986-TR1G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 100MHz to 5.5GHz Gain: 6dB to 7.2dB Noise Figure: 6.2dB P1dB: 10.5dBm (11.2mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 86 Plastic Package Supply Voltage - Operating: 6.2 V to 9.4 V Operating Supply Current: 25mA to 45mA
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 059544-MSA-0986-TR1G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 100MHz to 5.5GHz Gain: 6dB to 7.2dB Noise Figure: 6.2dB P1dB: 10.5dBm (11.2mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 86 Plastic Package Supply Voltage - Operating: 6.2 V to 9.4 V Operating Supply Current: 25mA to 45mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MSA-0986-TR1G - 059544-MSA-0986-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MSA-0986-TR1G
059544-MSA-0986-TR1G
RF Amplifiers - MSA-0986-TR1G 059544-MSA-0986-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 059544-MSA-0986-TR1G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 100MHz to 5.5GHz Gain: 6dB to 7.2dB Noise Figure: 6.2dB P1dB: 10.5dBm (11.2mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 86 Plastic Package Supply Voltage - Operating: 6.2 V to 9.4 V Operating Supply Current: 25mA to 45mA

Manufacturer: Broadcom Limited
Win Source Part Number: 059544-MSA-0986-TR1G
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 100MHz to 5.5GHz
Gain: 6dB to 7.2dB
Noise Figure: 6.2dB
P1dB: 10.5dBm (11.2mW)
RF Type: ISM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 86 Plastic Package
Supply Voltage - Operating: 6.2 V to 9.4 V
Operating Supply Current: 25mA to 45mA

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
MSA-0986-TR1G
RF and Wireless - RF Amplifiers MSA-0986-TR1G
IC AMP ISM 100MHZ-5.5GHZ 86 PLAS

IC AMP ISM 100MHZ-5.5GHZ 86 PLAS

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 059544-MSA-0986-TR1G MSA-0986-TR1G
Product Name RF Amplifiers - MSA-0986-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 100 to 5500 MHz 100 to 5500 MHz
Minimum Gain 6 to 7.2 dB ? to 6 dB
Maximum Gain 6 to 7.2 dB 7.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Specs
Frequency Range 6000 to 16000 MHz
Minimum Gain ? to 18 dB
Maximum Gain 18 dB
View Details
RF Amplifiers - ACA0862DRS7P2 - 1135122-ACA0862DRS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1000 MHz
Minimum Gain 11.8 dB
View Details
2 suppliers
SMT MMIC, Medium Power, Linear Amplifier, 50 MHz to 10 GHz, 50Ω, 3x3 mm QFN Style Package - PMA3-14LN+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
5 suppliers