Broadcom Inc. RF Amplifiers - MGA-43828-TR1G MGA-43828-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 804986-MGA-43828-TR1 G Packaging: Reel Test Frequency: 940MHz Frequency: 925MHz ~ 960MHz Gain: 33dB Current - Supply: 316mA P1dB: 36dBm RF Type: General Purpose Part Status: Obsolete (End Of Life) Supplier Device Package: 28-QFN (5x5) Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 804986-MGA-43828-TR1 G Packaging: Reel Test Frequency: 940MHz Frequency: 925MHz ~ 960MHz Gain: 33dB Current - Supply: 316mA P1dB: 36dBm RF Type: General Purpose Part Status: Obsolete (End Of Life) Supplier Device Package: 28-QFN (5x5) Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-43828-TR1G
804986-MGA-43828-TR1G
RF Amplifiers - MGA-43828-TR1G 804986-MGA-43828-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 804986-MGA-43828-TR1 G Packaging: Reel Test Frequency: 940MHz Frequency: 925MHz ~ 960MHz Gain: 33dB Current - Supply: 316mA P1dB: 36dBm RF Type: General Purpose Part Status: Obsolete (End Of Life) Supplier Device Package: 28-QFN (5x5) Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 804986-MGA-43828-TR1G
Packaging: Reel
Test Frequency: 940MHz
Frequency: 925MHz ~ 960MHz
Gain: 33dB
Current - Supply: 316mA
P1dB: 36dBm
RF Type: General Purpose
Part Status: Obsolete (End Of Life)
Supplier Device Package: 28-QFN (5x5)
Manufacturer Package: 28-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V

Buy Now
RF and Wireless - RF Amplifiers - MGA-43828-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-43828-TR1G
RF and Wireless - RF Amplifiers MGA-43828-TR1G
IC AMP GPS 925MHZ-960MHZ 28QFN

IC AMP GPS 925MHZ-960MHZ 28QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 804986-MGA-43828-TR1G MGA-43828-TR1G
Product Name RF Amplifiers - MGA-43828-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA3340-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1003 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
Low Noise Amplifier Systems - NLAS-40000-60000-35-70 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 40000 to 60000 MHz
Minimum Gain 35 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details