Broadcom Inc. RF Amplifiers - MGA-634P8-BLKG MGA-634P8-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 208272-MGA-634P8-BLK G Packaging: Bulk Test Frequency: 1.9GHz Frequency: 1.5GHz to 2.3GHz Gain: 17.4dB Noise Figure: 0.44dB P1dB: 21dBm (125.9mW) RF Type: CDMA, GSM Categories: RF/IF and RFID Status: Active Case / Package: 8-QFN (2x2) Supply Voltage - Operating: 5V Operating Supply Current: 48mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 208272-MGA-634P8-BLK G Packaging: Bulk Test Frequency: 1.9GHz Frequency: 1.5GHz to 2.3GHz Gain: 17.4dB Noise Figure: 0.44dB P1dB: 21dBm (125.9mW) RF Type: CDMA, GSM Categories: RF/IF and RFID Status: Active Case / Package: 8-QFN (2x2) Supply Voltage - Operating: 5V Operating Supply Current: 48mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-634P8-BLKG
208272-MGA-634P8-BLKG
RF Amplifiers - MGA-634P8-BLKG 208272-MGA-634P8-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 208272-MGA-634P8-BLK G Packaging: Bulk Test Frequency: 1.9GHz Frequency: 1.5GHz to 2.3GHz Gain: 17.4dB Noise Figure: 0.44dB P1dB: 21dBm (125.9mW) RF Type: CDMA, GSM Categories: RF/IF and RFID Status: Active Case / Package: 8-QFN (2x2) Supply Voltage - Operating: 5V Operating Supply Current: 48mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 208272-MGA-634P8-BLKG
Packaging: Bulk
Test Frequency: 1.9GHz
Frequency: 1.5GHz to 2.3GHz
Gain: 17.4dB
Noise Figure: 0.44dB
P1dB: 21dBm (125.9mW)
RF Type: CDMA, GSM
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-QFN (2x2)
Supply Voltage - Operating: 5V
Operating Supply Current: 48mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
RF Amplifiers - 516-2526-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-2526-ND
RF Amplifiers 516-2526-ND
RF Amplifier IC CDMA, GSM 1.5GHz ~ 2.3GHz 8-QFN (2x2)

RF Amplifier IC CDMA, GSM 1.5GHz ~ 2.3GHz 8-QFN (2x2)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-634P8-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-634P8-BLKG
RF and Wireless - RF Amplifiers MGA-634P8-BLKG
IC AMP CDMA 1.5GHZ-2.3GHZ 8QFN

IC AMP CDMA 1.5GHZ-2.3GHZ 8QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 208272-MGA-634P8-BLKG 516-2526-ND MGA-634P8-BLKG
Product Name RF Amplifiers - MGA-634P8-BLKG RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; CDMA, GSM
Frequency Range 1500 to 2300 MHz 1500 to 2300 MHz 1500 to 2300 MHz
Minimum Gain 17.4 dB 17.4 dB ? to 17.4 dB
Maximum Gain 17.4 dB 17.4 dB 17.4 dB
Noise Figure 0.4400 dB 0.4400 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
DC - 3500 MHz Cascadable SiGe HBT MMIC Amplifier - QPA4463A - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 3500 MHz
View Details
RF Amplifiers - ACA0862BRS7P2 - 170188-ACA0862BRS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1000 MHz
Minimum Gain 11.7 dB
View Details
2 suppliers
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, SOT-363 Style Package - PSA-545+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 50 to 4000 MHz
Minimum Gain 10.4 dB
View Details
4 suppliers