Broadcom Inc. RF Amplifiers MSA-0836-BLKG

Description
RF Amplifier IC 500MHz ~ 6GHz 36 micro-X
Request a Quote Datasheet
Description
RF Amplifier IC 500MHz ~ 6GHz 36 micro-X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 516-1965-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1965-ND
RF Amplifiers 516-1965-ND
RF Amplifier IC 500MHz ~ 6GHz 36 micro-X

RF Amplifier IC 500MHz ~ 6GHz 36 micro-X

Buy Now Datasheet
RF Amplifiers - MSA-0836-BLKG - 129579-MSA-0836-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MSA-0836-BLKG
129579-MSA-0836-BLKG
RF Amplifiers - MSA-0836-BLKG 129579-MSA-0836-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 129579-MSA-0836-BLKG Packaging: Bulk Test Frequency: 1GHz Frequency: 500MHz to 6GHz Gain: 22dB to 25dB Noise Figure: 3dB P1dB: 12.5dBm (17.8mW) Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 36 micro-X Supply Voltage - Operating: 7 V to 8.4 V Operating Supply Current: 80mA

Manufacturer: Broadcom Limited
Win Source Part Number: 129579-MSA-0836-BLKG
Packaging: Bulk
Test Frequency: 1GHz
Frequency: 500MHz to 6GHz
Gain: 22dB to 25dB
Noise Figure: 3dB
P1dB: 12.5dBm (17.8mW)
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 36 micro-X
Supply Voltage - Operating: 7 V to 8.4 V
Operating Supply Current: 80mA

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MSA-0836-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MSA-0836-BLKG
RF and Wireless - RF Amplifiers MSA-0836-BLKG
IC RF AMP 500MHZ-6GHZ 36 MICRO-X

IC RF AMP 500MHZ-6GHZ 36 MICRO-X

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 516-1965-ND 129579-MSA-0836-BLKG MSA-0836-BLKG
Product Name RF Amplifiers RF Amplifiers - MSA-0836-BLKG RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 500 to 6000 MHz 500 to 6000 MHz 500 to 6000 MHz
Minimum Gain 22 dB 22 to 25 dB ? to 22 dB
Maximum Gain 25 dB 22 to 25 dB 25 dB
Output Power 12.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 0.0 to 8000 MHz
Minimum Gain 10 to 12.4 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
Low Noise Amplifiers - NLA-4000-12000-14-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 12000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details