Broadcom Inc. 3V LNA with Bypass Switch, 2 to 14dBm Adjustable IIP3, MiniPak Package MGA-725M4

Description
The MGA-725M4 is a low noise amplifier with built-in bypass switch in a miniature leadless package. It is housed in the MiniPak 1412 package and designed for 3V cellular/PCS applications, e.g. LNA and driver amplifier in CDMA handsets. Bias: 3V, 20mA; Gain = 14.4dB; NF = 1.4dB; IP3i = 9.9dBm all at 2GHz.
Description
The MGA-725M4 is a low noise amplifier with built-in bypass switch in a miniature leadless package. It is housed in the MiniPak 1412 package and designed for 3V cellular/PCS applications, e.g. LNA and driver amplifier in CDMA handsets. Bias: 3V, 20mA; Gain = 14.4dB; NF = 1.4dB; IP3i = 9.9dBm all at 2GHz.

Suppliers

Company
Product
Description
Supplier Links
3V LNA with Bypass Switch,  2 to  14dBm Adjustable IIP3, MiniPak Package - MGA-725M4 - Broadcom Inc.
San Jose, CA, USA
3V LNA with Bypass Switch, 2 to 14dBm Adjustable IIP3, MiniPak Package
MGA-725M4
3V LNA with Bypass Switch, 2 to 14dBm Adjustable IIP3, MiniPak Package MGA-725M4
The MGA-725M4 is a low noise amplifier with built-in bypass switch in a miniature leadless package. It is housed in the MiniPak 1412 package and designed for 3V cellular/PCS applications, e.g. LNA and driver amplifier in CDMA handsets. Bias: 3V, 20mA; Gain = 14.4dB; NF = 1.4dB; IP3i = 9.9dBm all at 2GHz.

The MGA-725M4 is a low noise amplifier with built-in bypass switch in a miniature leadless package. It is housed in the MiniPak 1412 package and designed for 3V cellular/PCS applications, e.g. LNA and driver amplifier in CDMA handsets. Bias: 3V, 20mA; Gain = 14.4dB; NF = 1.4dB; IP3i = 9.9dBm all at 2GHz.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-725M4
Product Name 3V LNA with Bypass Switch, 2 to 14dBm Adjustable IIP3, MiniPak Package
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
Frequency Range 100 to 6000 MHz
Minimum Gain 14.4 dB
Maximum Gain 14.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Low Noise Amplifiers - NLA-100-26500-30-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 26500 MHz
Minimum Gain 30 dB
View Details
Specs
Applications RF Microwave
View Details