Broadcom Inc. RF Amplifiers MSA-0786-BLKG

Description
RF Amplifier IC 0Hz ~ 2GHz 86 Plastic Package
Request a Quote Datasheet
Description
RF Amplifier IC 0Hz ~ 2GHz 86 Plastic Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 516-1964-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1964-ND
RF Amplifiers 516-1964-ND
RF Amplifier IC 0Hz ~ 2GHz 86 Plastic Package

RF Amplifier IC 0Hz ~ 2GHz 86 Plastic Package

Buy Now Datasheet
RF Amplifiers - MSA-0786-BLKG - 111158-MSA-0786-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MSA-0786-BLKG
111158-MSA-0786-BLKG
RF Amplifiers - MSA-0786-BLKG 111158-MSA-0786-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 111158-MSA-0786-BLKG Packaging: Bulk Test Frequency: 1GHz Frequency: 0Hz to 2GHz Gain: 10.5dB to 12.5dB Noise Figure: 5dB P1dB: 5.5dBm (3.5mW) Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 86 Plastic Package Supply Voltage - Operating: 3.2 V to 4.8 V Operating Supply Current: 60mA

Manufacturer: Broadcom Limited
Win Source Part Number: 111158-MSA-0786-BLKG
Packaging: Bulk
Test Frequency: 1GHz
Frequency: 0Hz to 2GHz
Gain: 10.5dB to 12.5dB
Noise Figure: 5dB
P1dB: 5.5dBm (3.5mW)
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 86 Plastic Package
Supply Voltage - Operating: 3.2 V to 4.8 V
Operating Supply Current: 60mA

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MSA-0786-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MSA-0786-BLKG
RF and Wireless - RF Amplifiers MSA-0786-BLKG
IC AMP 0HZ-2GHZ 86 PLASTIC PKG

IC AMP 0HZ-2GHZ 86 PLASTIC PKG

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 516-1964-ND 111158-MSA-0786-BLKG MSA-0786-BLKG
Product Name RF Amplifiers RF Amplifiers - MSA-0786-BLKG RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 0.0 to 2000 MHz 0.0 to 2000 MHz 0.0 to 2000 MHz
Minimum Gain 10.5 dB 10.5 to 12.5 dB ? to 10.5 dB
Maximum Gain 12.5 dB 10.5 to 12.5 dB 12.5 dB
Output Power 5.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2212D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G
Frequency Range 27000 to 31000 MHz
View Details
RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
Low Noise Amplifiers - NLA-18000-40000-25-50(P15) - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details