Broadcom Inc. RF Amplifiers VMMK-3603-TR2G

Description
RF Amplifier IC WiMax, WLAN 1GHz ~ 6GHz 0402
Request a Quote Datasheet
Description
RF Amplifier IC WiMax, WLAN 1GHz ~ 6GHz 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - VMMK-3603-TR2G-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
VMMK-3603-TR2G-ND
RF Amplifiers VMMK-3603-TR2G-ND
RF Amplifier IC WiMax, WLAN 1GHz ~ 6GHz 0402

RF Amplifier IC WiMax, WLAN 1GHz ~ 6GHz 0402

Buy Now Datasheet
RF and Wireless - RF Amplifiers - VMMK-3603-TR2G - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
VMMK-3603-TR2G
RF and Wireless - RF Amplifiers VMMK-3603-TR2G
IC RF AMP WIMAX 1GHZ-6GHZ 0402

IC RF AMP WIMAX 1GHZ-6GHZ 0402

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number VMMK-3603-TR2G-ND VMMK-3603-TR2G
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMax, WLAN
Frequency Range 1000 to 6000 MHz 1000 to 6000 MHz
Minimum Gain 16.8 dB ? to 16.8 dB
Maximum Gain 16.8 dB 16.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Low Noise Amplifiers - NLA-50-90-15-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 90 MHz
Minimum Gain 15 dB
View Details
Reverse Amplifier with Step Attenuator - ARA2004 - Skyworks Solutions, Inc.
Specs
Minimum Gain 29.3 dB
Maximum Gain 29.3 dB
Noise Figure 3 dB
View Details