Broadcom Inc. RF Amplifiers - MSA-0636-TR1G MSA-0636-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1079850-MSA-0636-TR1 G Packaging: Reel - TR Test Frequency: 500MHz Frequency: 0Hz to 900MHz Gain: 19dB to 22dB Noise Figure: 2.8dB to 4dB P1dB: 2dBm (1.6mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 36 micro-X Supply Voltage - Operating: 3.1 V to 3.9 V Operating Supply Current: 10mA to 30mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1079850-MSA-0636-TR1 G Packaging: Reel - TR Test Frequency: 500MHz Frequency: 0Hz to 900MHz Gain: 19dB to 22dB Noise Figure: 2.8dB to 4dB P1dB: 2dBm (1.6mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 36 micro-X Supply Voltage - Operating: 3.1 V to 3.9 V Operating Supply Current: 10mA to 30mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MSA-0636-TR1G
1079850-MSA-0636-TR1G
RF Amplifiers - MSA-0636-TR1G 1079850-MSA-0636-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1079850-MSA-0636-TR1 G Packaging: Reel - TR Test Frequency: 500MHz Frequency: 0Hz to 900MHz Gain: 19dB to 22dB Noise Figure: 2.8dB to 4dB P1dB: 2dBm (1.6mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 36 micro-X Supply Voltage - Operating: 3.1 V to 3.9 V Operating Supply Current: 10mA to 30mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1079850-MSA-0636-TR1G
Packaging: Reel - TR
Test Frequency: 500MHz
Frequency: 0Hz to 900MHz
Gain: 19dB to 22dB
Noise Figure: 2.8dB to 4dB
P1dB: 2dBm (1.6mW)
RF Type: ISM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 36 micro-X
Supply Voltage - Operating: 3.1 V to 3.9 V
Operating Supply Current: 10mA to 30mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
MSA-0636-TR1G
RF and Wireless - RF Amplifiers MSA-0636-TR1G
IC AMP ISM 0HZ-900MHZ 36 MICRO-X

IC AMP ISM 0HZ-900MHZ 36 MICRO-X

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1079850-MSA-0636-TR1G MSA-0636-TR1G
Product Name RF Amplifiers - MSA-0636-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 0.0 to 900 MHz 0.0 to 900 MHz
Minimum Gain 19 to 22 dB ? to 19 dB
Maximum Gain 19 to 22 dB 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2310TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-14000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 14000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details