Broadcom Inc. 700MHz – 1.5GHz Low Noise Amplifier MGA-621P8

Description
The MGA-621P8 is an economical, easy-to-use GaAs MMIC low noise amplifier (LNA) device. The device is designed for optimum use in the frequency range from 700 MHz to 1.5 GHz, and it is housed in a miniature 2.0x2.0x0.75mm3 8-pin dual flat non-leads (DFN) package.
Description
The MGA-621P8 is an economical, easy-to-use GaAs MMIC low noise amplifier (LNA) device. The device is designed for optimum use in the frequency range from 700 MHz to 1.5 GHz, and it is housed in a miniature 2.0x2.0x0.75mm3 8-pin dual flat non-leads (DFN) package.

Suppliers

Company
Product
Description
Supplier Links
700MHz – 1.5GHz Low Noise Amplifier - MGA-621P8 - Broadcom Inc.
San Jose, CA, USA
700MHz – 1.5GHz Low Noise Amplifier
MGA-621P8
700MHz – 1.5GHz Low Noise Amplifier MGA-621P8
The MGA-621P8 is an economical, easy-to-use GaAs MMIC low noise amplifier (LNA) device. The device is designed for optimum use in the frequency range from 700 MHz to 1.5 GHz, and it is housed in a miniature 2.0x2.0x0.75mm3 8-pin dual flat non-leads (DFN) package.

The MGA-621P8 is an economical, easy-to-use GaAs MMIC low noise amplifier (LNA) device. The device is designed for optimum use in the frequency range from 700 MHz to 1.5 GHz, and it is housed in a miniature 2.0x2.0x0.75mm3 8-pin dual flat non-leads (DFN) package.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-621P8
Product Name 700MHz – 1.5GHz Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 700 to 1500 MHz
Minimum Gain 19.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Applications RF Microwave
Frequency Range 30 to 65 MHz
Package Type 16-TSSOP
View Details
RF Amplifiers - MHL9236N - 884593-MHL9236N - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
AKA-1310D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1310D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details