Broadcom Inc. 40MHz - 2600MHz Flat Gain High Linearity Gain Block MGA-30889

Description
MGA-30689 is a broadband, flat gain, high linearity gain block MMIC amplifier achieved through the use of Avago Technologies' propietary 0.25um GaAs Enhancement-mode pHEMT process. The device required simple dc biasing components to achieve wide bandwidth performance.
Description
MGA-30689 is a broadband, flat gain, high linearity gain block MMIC amplifier achieved through the use of Avago Technologies' propietary 0.25um GaAs Enhancement-mode pHEMT process. The device required simple dc biasing components to achieve wide bandwidth performance.

Suppliers

Company
Product
Description
Supplier Links
40MHz - 2600MHz Flat Gain High Linearity Gain Block - MGA-30889 - Broadcom Inc.
San Jose, CA, USA
40MHz - 2600MHz Flat Gain High Linearity Gain Block
MGA-30889
40MHz - 2600MHz Flat Gain High Linearity Gain Block MGA-30889
MGA-30689 is a broadband, flat gain, high linearity gain block MMIC amplifier achieved through the use of Avago Technologies' propietary 0.25um GaAs Enhancement-mode pHEMT process. The device required simple dc biasing components to achieve wide bandwidth performance.

MGA-30689 is a broadband, flat gain, high linearity gain block MMIC amplifier achieved through the use of Avago Technologies' propietary 0.25um GaAs Enhancement-mode pHEMT process.
The device required simple dc biasing components to achieve wide bandwidth performance.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-30889
Product Name 40MHz - 2600MHz Flat Gain High Linearity Gain Block
Amplifier Type Gain Block
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 40 to 2600 MHz
Minimum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-4000-8000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 4000 to 8000 MHz
Output VSWR 2.2 :1
View Details
Front-End Module for LTE and NR - SKY58254-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SMT, 30-pad
View Details