Broadcom Inc. RF Amplifiers - MGA-65606-TR1G MGA-65606-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 208274-MGA-65606-TR1 G Packaging: Reel - TR Test Frequency: 3.5GHz Frequency: 2.5GHz to 4GHz Gain: 15.3dB Noise Figure: 1.05dB P1dB: -2.4dBm RF Type: 802.16 WiMAX Categories: RF/IF and RFID Status: Active Case / Package: 6-UTDFN (2x1.3) Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 208274-MGA-65606-TR1 G Packaging: Reel - TR Test Frequency: 3.5GHz Frequency: 2.5GHz to 4GHz Gain: 15.3dB Noise Figure: 1.05dB P1dB: -2.4dBm RF Type: 802.16 WiMAX Categories: RF/IF and RFID Status: Active Case / Package: 6-UTDFN (2x1.3) Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-65606-TR1G
208274-MGA-65606-TR1G
RF Amplifiers - MGA-65606-TR1G 208274-MGA-65606-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 208274-MGA-65606-TR1 G Packaging: Reel - TR Test Frequency: 3.5GHz Frequency: 2.5GHz to 4GHz Gain: 15.3dB Noise Figure: 1.05dB P1dB: -2.4dBm RF Type: 802.16 WiMAX Categories: RF/IF and RFID Status: Active Case / Package: 6-UTDFN (2x1.3) Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 208274-MGA-65606-TR1G
Packaging: Reel - TR
Test Frequency: 3.5GHz
Frequency: 2.5GHz to 4GHz
Gain: 15.3dB
Noise Figure: 1.05dB
P1dB: -2.4dBm
RF Type: 802.16 WiMAX
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-UTDFN (2x1.3)
Supply Voltage - Operating: 3 V to 5 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
MGA-65606-TR1G
RF and Wireless - RF Amplifiers MGA-65606-TR1G
IC AMP 802.16 WIMAX 2.5-4GHZ DFN

IC AMP 802.16 WIMAX 2.5-4GHZ DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 208274-MGA-65606-TR1G MGA-65606-TR1G
Product Name RF Amplifiers - MGA-65606-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 2500 to 4000 MHz 2500 to 4000 MHz
Minimum Gain 15.3 dB ? to 15.3 dB
Maximum Gain 15.3 dB 15.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2 - 20 GHz, Broadband Gain Block - ADM-11124PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Automotive Isolated Analog Amplifier - Si8921BD-AS4 - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC8
View Details
RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details