Broadcom Inc. RF Amplifiers - MGA-31289-TR1G MGA-31289-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 208265-MGA-31289-TR1 G Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 1.5GHz to 3GHz Gain: 18.7dB Noise Figure: 2dB P1dB: 24dBm (251.2mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 5V Operating Supply Current: 124mA Alternative Parts (Cross-Reference): TQP7M9103; MGA-31289; MGA-31289-BLKG; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 208265-MGA-31289-TR1 G Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 1.5GHz to 3GHz Gain: 18.7dB Noise Figure: 2dB P1dB: 24dBm (251.2mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 5V Operating Supply Current: 124mA Alternative Parts (Cross-Reference): TQP7M9103; MGA-31289; MGA-31289-BLKG; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-31289-TR1G
208265-MGA-31289-TR1G
RF Amplifiers - MGA-31289-TR1G 208265-MGA-31289-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 208265-MGA-31289-TR1 G Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 1.5GHz to 3GHz Gain: 18.7dB Noise Figure: 2dB P1dB: 24dBm (251.2mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 5V Operating Supply Current: 124mA Alternative Parts (Cross-Reference): TQP7M9103; MGA-31289; MGA-31289-BLKG; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 208265-MGA-31289-TR1G
Packaging: Reel - TR
Test Frequency: 1.9GHz
Frequency: 1.5GHz to 3GHz
Gain: 18.7dB
Noise Figure: 2dB
P1dB: 24dBm (251.2mW)
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-89-3
Supply Voltage - Operating: 5V
Operating Supply Current: 124mA
Alternative Parts (Cross-Reference): TQP7M9103; MGA-31289; MGA-31289-BLKG;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-31289-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-31289-TR1G
RF and Wireless - RF Amplifiers MGA-31289-TR1G
IC AMP GPS 1.5GHZ-3GHZ SOT89-3

IC AMP GPS 1.5GHZ-3GHZ SOT89-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 208265-MGA-31289-TR1G MGA-31289-TR1G
Product Name RF Amplifiers - MGA-31289-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 1500 to 3000 MHz 1500 to 3000 MHz
Minimum Gain 18.7 dB ? to 18.7 dB
Maximum Gain 18.7 dB 18.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 450 to 2500 MHz
Minimum Gain 9 to 11.5 dB
View Details
RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
Low Noise Amplifiers - NLA-2000-18000-18-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 18 dB
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details