Broadcom Inc. RF Amplifiers - MSA-0286-TR1 MSA-0286-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 059537-MSA-0286-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 2.8GHz Gain: 10dB to 12dB Noise Figure: 6.5dB P1dB: 4.5dBm (2.8mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 86 Plastic Package Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 25mA
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 059537-MSA-0286-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 2.8GHz Gain: 10dB to 12dB Noise Figure: 6.5dB P1dB: 4.5dBm (2.8mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 86 Plastic Package Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 25mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MSA-0286-TR1 - 059537-MSA-0286-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MSA-0286-TR1
059537-MSA-0286-TR1
RF Amplifiers - MSA-0286-TR1 059537-MSA-0286-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 059537-MSA-0286-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 2.8GHz Gain: 10dB to 12dB Noise Figure: 6.5dB P1dB: 4.5dBm (2.8mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 86 Plastic Package Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 25mA

Manufacturer: Broadcom Limited
Win Source Part Number: 059537-MSA-0286-TR1
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 0Hz to 2.8GHz
Gain: 10dB to 12dB
Noise Figure: 6.5dB
P1dB: 4.5dBm (2.8mW)
RF Type: ISM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 86 Plastic Package
Supply Voltage - Operating: 4 V to 6 V
Operating Supply Current: 25mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 059537-MSA-0286-TR1
Product Name RF Amplifiers - MSA-0286-TR1
Applications RF Microwave
Frequency Range 0.0 to 2800 MHz
Minimum Gain 10 to 12 dB
Maximum Gain 10 to 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Die MMIC, Low Noise Amplifier, 400 - 8000 MHz, 50Ω - TSY-83LN-DG+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
MMIC Tech. MMIC
View Details
AMM-7200UC, 12 GHz - 46 GHz GaAs Driver Amplifier - AMM-7200UC - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - 863-1073-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 2400 to 2500 MHz
View Details
3 suppliers