Broadcom Inc. RF Amplifiers - VMMK-3603-TR1G VMMK-3603-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1117308-VMMK-3603-TR 1G Packaging: Reel - TR Test Frequency: 5GHz Frequency: 1GHz to 6GHz Gain: 16.8dB Noise Figure: 1.5dB RF Type: 802.16 WiMAX Family Name: VMMK-3603 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 0402 Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 36mA Alternative Parts (Cross-Reference): TQP3M9007; BGU7051,118; HMC-ALH244; Introduction Date: April 13, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1117308-VMMK-3603-TR 1G Packaging: Reel - TR Test Frequency: 5GHz Frequency: 1GHz to 6GHz Gain: 16.8dB Noise Figure: 1.5dB RF Type: 802.16 WiMAX Family Name: VMMK-3603 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 0402 Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 36mA Alternative Parts (Cross-Reference): TQP3M9007; BGU7051,118; HMC-ALH244; Introduction Date: April 13, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - VMMK-3603-TR1G - 1117308-VMMK-3603-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - VMMK-3603-TR1G
1117308-VMMK-3603-TR1G
RF Amplifiers - VMMK-3603-TR1G 1117308-VMMK-3603-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1117308-VMMK-3603-TR 1G Packaging: Reel - TR Test Frequency: 5GHz Frequency: 1GHz to 6GHz Gain: 16.8dB Noise Figure: 1.5dB RF Type: 802.16 WiMAX Family Name: VMMK-3603 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 0402 Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 36mA Alternative Parts (Cross-Reference): TQP3M9007; BGU7051,118; HMC-ALH244; Introduction Date: April 13, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1117308-VMMK-3603-TR1G
Packaging: Reel - TR
Test Frequency: 5GHz
Frequency: 1GHz to 6GHz
Gain: 16.8dB
Noise Figure: 1.5dB
RF Type: 802.16 WiMAX
Family Name: VMMK-3603
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 0402
Supply Voltage - Operating: 3 V to 5 V
Operating Supply Current: 36mA
Alternative Parts (Cross-Reference): TQP3M9007; BGU7051,118; HMC-ALH244;
Introduction Date: April 13, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - VMMK-3603-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
VMMK-3603-TR1G
RF and Wireless - RF Amplifiers VMMK-3603-TR1G
IC AMP 802.16 WIMAX 1-6GHZ 0402

IC AMP 802.16 WIMAX 1-6GHZ 0402

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1117308-VMMK-3603-TR1G VMMK-3603-TR1G
Product Name RF Amplifiers - VMMK-3603-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 1000 to 6000 MHz 1000 to 6000 MHz
Minimum Gain 16.8 dB ? to 16.8 dB
Maximum Gain 16.8 dB 16.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL1840SRCT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-18000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 18000 MHz
Output VSWR 2.2 :1
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details