Broadcom Inc. RF Amplifiers - MGA-82563-TR1 MGA-82563-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 725160-MGA-82563-TR1 Packaging: Tape and Reel Test Frequency: 2GHz Frequency: 100MHz ~ 6GHz Gain: 13.2dB Supply Current: 101mA Noise Figure: 2.2dB ~ 2.9dB P1dB: 17.3dBm RF Type: ISM, PHS, PCS, WLL, SATCOM Categories: RF/IF and RFID Supplier Device Package: SOT-363, SC70 Status: Obsolete Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.3V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 725160-MGA-82563-TR1 Packaging: Tape and Reel Test Frequency: 2GHz Frequency: 100MHz ~ 6GHz Gain: 13.2dB Supply Current: 101mA Noise Figure: 2.2dB ~ 2.9dB P1dB: 17.3dBm RF Type: ISM, PHS, PCS, WLL, SATCOM Categories: RF/IF and RFID Supplier Device Package: SOT-363, SC70 Status: Obsolete Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-82563-TR1
725160-MGA-82563-TR1
RF Amplifiers - MGA-82563-TR1 725160-MGA-82563-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 725160-MGA-82563-TR1 Packaging: Tape and Reel Test Frequency: 2GHz Frequency: 100MHz ~ 6GHz Gain: 13.2dB Supply Current: 101mA Noise Figure: 2.2dB ~ 2.9dB P1dB: 17.3dBm RF Type: ISM, PHS, PCS, WLL, SATCOM Categories: RF/IF and RFID Supplier Device Package: SOT-363, SC70 Status: Obsolete Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.3V

Manufacturer: Broadcom Limited
Win Source Part Number: 725160-MGA-82563-TR1
Packaging: Tape and Reel
Test Frequency: 2GHz
Frequency: 100MHz ~ 6GHz
Gain: 13.2dB
Supply Current: 101mA
Noise Figure: 2.2dB ~ 2.9dB
P1dB: 17.3dBm
RF Type: ISM, PHS, PCS, WLL, SATCOM
Categories: RF/IF and RFID
Supplier Device Package: SOT-363, SC70
Status: Obsolete
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.3V

Buy Now
RF Amplifiers - 516-1511-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1511-2-ND
RF Amplifiers 516-1511-2-ND
RF Amplifier IC ISM, PHS, PCS, WLL, SATCOM 100MHz ~ 6GHz SOT-363, SC70

RF Amplifier IC ISM, PHS, PCS, WLL, SATCOM 100MHz ~ 6GHz SOT-363, SC70

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-82563-TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-82563-TR1
RF and Wireless - RF Amplifiers MGA-82563-TR1
IC RF AMP ISM 100MHZ-6GHZ SOT363

IC RF AMP ISM 100MHZ-6GHZ SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 725160-MGA-82563-TR1 516-1511-2-ND MGA-82563-TR1
Product Name RF Amplifiers - MGA-82563-TR1 RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave SATCOM; ISM, PHS, PCS, WLL, SATCOM
Frequency Range 100 to 6000 MHz 100 to 6000 MHz 100 to 6000 MHz
Minimum Gain 13.2 dB 13.2 dB ? to 13.2 dB
Maximum Gain 13.2 dB 13.2 dB 13.2 dB
Noise Figure 2.2 to 2.9 dB 2.2 to 2.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Low Noise Amplifiers - NLA-30-1000-15-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 1000 MHz
Minimum Gain 15 dB
View Details
RF Amplifiers - AWB7125P8 - 752004-AWB7125P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 860 to 894 MHz
Minimum Gain 31 dB
View Details
3 suppliers