Broadcom Inc. RF Amplifiers MGA-31389-TR1G

Description
RF Amplifier IC General Purpose 50MHz ~ 2GHz SOT-89-3
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 50MHz ~ 2GHz SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MGA-31389-TR1G-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MGA-31389-TR1G-ND
RF Amplifiers MGA-31389-TR1G-ND
RF Amplifier IC General Purpose 50MHz ~ 2GHz SOT-89-3

RF Amplifier IC General Purpose 50MHz ~ 2GHz SOT-89-3

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - MGA-31389-TR1G
1221843-MGA-31389-TR1G
RF Amplifiers - MGA-31389-TR1G 1221843-MGA-31389-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1221843-MGA-31389-TR 1G Packaging: Tape and Reel Test Frequency: 1.5GHz Frequency: 50MHz ~ 2GHz Gain: 20.6dB Supply Current: 73mA Noise Figure: 2dB P1dB: 21.7dBm RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: SOT-89-3 Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: TO-243AA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1221843-MGA-31389-TR1G
Packaging: Tape and Reel
Test Frequency: 1.5GHz
Frequency: 50MHz ~ 2GHz
Gain: 20.6dB
Supply Current: 73mA
Noise Figure: 2dB
P1dB: 21.7dBm
RF Type: General Purpose
Categories: RF/IF and RFID
Supplier Device Package: SOT-89-3
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: TO-243AA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 5V

Buy Now
RF and Wireless - RF Amplifiers - MGA-31389-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-31389-TR1G
RF and Wireless - RF Amplifiers MGA-31389-TR1G
IC RF AMP GPS 50MHZ-2GHZ SOT89-3

IC RF AMP GPS 50MHZ-2GHZ SOT89-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number MGA-31389-TR1G-ND 1221843-MGA-31389-TR1G MGA-31389-TR1G
Product Name RF Amplifiers RF Amplifiers - MGA-31389-TR1G RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose RF Microwave
Frequency Range 50 to 2000 MHz 50 to 2000 MHz 50 to 2000 MHz
Minimum Gain 20.6 dB 20.6 dB ? to 20.6 dB
Maximum Gain 20.6 dB 20.6 dB 20.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 448-BGA123N6E6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Beidou, Galileo, GLONASS, GPS
Frequency Range 1550 to 1615 MHz
View Details
4 suppliers
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details