Broadcom Inc. RF Amplifiers - MGA-665P8-BLK MGA-665P8-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 844477-MGA-665P8-BLK Features: RF Amplifier IC - 500MHz ~ 6GHz 8-LPCC (2x2) Package: Bulk Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-LPCC (2x2) ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 516-1951, MGA-665P8-BLK-ND, MGA665P8BLK
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 844477-MGA-665P8-BLK Features: RF Amplifier IC - 500MHz ~ 6GHz 8-LPCC (2x2) Package: Bulk Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-LPCC (2x2) ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 516-1951, MGA-665P8-BLK-ND, MGA665P8BLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-665P8-BLK
844477-MGA-665P8-BLK
RF Amplifiers - MGA-665P8-BLK 844477-MGA-665P8-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 844477-MGA-665P8-BLK Features: RF Amplifier IC - 500MHz ~ 6GHz 8-LPCC (2x2) Package: Bulk Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-LPCC (2x2) ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 516-1951, MGA-665P8-BLK-ND, MGA665P8BLK

Manufacturer: Broadcom Limited
Win Source Part Number: 844477-MGA-665P8-BLK
Features: RF Amplifier IC - 500MHz ~ 6GHz 8-LPCC (2x2)
Package: Bulk
Package: 8-WFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 8-LPCC (2x2)
ECCN: 5A991G
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 516-1951, MGA-665P8-BLK-ND, MGA665P8BLK

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-665P8-BLK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-665P8-BLK
RF and Wireless - RF Amplifiers MGA-665P8-BLK
IC RF AMP 500MHZ-6GHZ 8LPCC

IC RF AMP 500MHZ-6GHZ 8LPCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 844477-MGA-665P8-BLK MGA-665P8-BLK
Product Name RF Amplifiers - MGA-665P8-BLK RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPC4610SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
Low Noise Amplifier Systems - NLAS-6000-40000-55-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 40000 MHz
Minimum Gain 55 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details