Broadcom Inc. RF Amplifiers - MGA-565P8-BLK MGA-565P8-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 058480-MGA-565P8-BLK Packaging: Bulk Test Frequency: 2GHz Frequency: 0Hz to 3.5GHz Gain: 21.8dB RF Type: Cellular, PCS Categories: RF/IF and RFID Status: Active Case / Package: 8-LPCC (2x2) Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 67mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 058480-MGA-565P8-BLK Packaging: Bulk Test Frequency: 2GHz Frequency: 0Hz to 3.5GHz Gain: 21.8dB RF Type: Cellular, PCS Categories: RF/IF and RFID Status: Active Case / Package: 8-LPCC (2x2) Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 67mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-565P8-BLK
058480-MGA-565P8-BLK
RF Amplifiers - MGA-565P8-BLK 058480-MGA-565P8-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 058480-MGA-565P8-BLK Packaging: Bulk Test Frequency: 2GHz Frequency: 0Hz to 3.5GHz Gain: 21.8dB RF Type: Cellular, PCS Categories: RF/IF and RFID Status: Active Case / Package: 8-LPCC (2x2) Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 67mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 058480-MGA-565P8-BLK
Packaging: Bulk
Test Frequency: 2GHz
Frequency: 0Hz to 3.5GHz
Gain: 21.8dB
RF Type: Cellular, PCS
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-LPCC (2x2)
Supply Voltage - Operating: 3 V to 5 V
Operating Supply Current: 67mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
Ic, Amp, Rf E-Phemt, Lpcc8, 5V; Frequency Min Broadcom - 38K5527 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Amp, Rf E-Phemt, Lpcc8, 5V; Frequency Min Broadcom
38K5527
Ic, Amp, Rf E-Phemt, Lpcc8, 5V; Frequency Min Broadcom 38K5527
IC, AMP, RF E-PHEMT, LPCC8, 5V; Frequency Min:-; Frequency Max:3.5GHz; Gain:21.8dB; Noise Figure Typ:-; RF IC Case Style:LCC; No. of Pins:8Pins; Supply Voltage Min:-; Supply Voltage Max:8V; Operating Temperature Min:-45°C; Operating RoHS Compliant: Yes

IC, AMP, RF E-PHEMT, LPCC8, 5V; Frequency Min:-; Frequency Max:3.5GHz; Gain:21.8dB; Noise Figure Typ:-; RF IC Case Style:LCC; No. of Pins:8Pins; Supply Voltage Min:-; Supply Voltage Max:8V; Operating Temperature Min:-45°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - MGA-565P8-BLK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-565P8-BLK
RF and Wireless - RF Amplifiers MGA-565P8-BLK
IC AMP CELLULAR 0HZ-3.5GHZ 8LPCC

IC AMP CELLULAR 0HZ-3.5GHZ 8LPCC

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 058480-MGA-565P8-BLK 38K5527 MGA-565P8-BLK
Product Name RF Amplifiers - MGA-565P8-BLK Ic, Amp, Rf E-Phemt, Lpcc8, 5V; Frequency Min Broadcom RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 0.0 to 3500 MHz 3500 MHz 0.0 to 3500 MHz
Minimum Gain 21.8 dB 21.8 dB ? to 21.8 dB
Maximum Gain 21.8 dB 21.8 dB 21.8 dB
Package Type 8-LPCC (2x2)
Unlock Full Specs
to access all available technical data

Similar Products

5.9 GHz C-V2X and 802.11p DSRC High-Power Front-End Module - SKY5A2105 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 5855 to 5925 MHz
Package Type Surface Mount; Plugin; LGA, 24-pin
View Details
2 - 26 GHz GaAs Surface Mount LO Driver Amplifier - AMM-9619PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
Package Type Surface Mount; surface-mount
View Details
SMT MMIC, Linear, Gain Block Amplifier, DC to 7000 MHz, 50Ω, SOT-363 Style Package - PSA2-6+ - Mini-Circuits
Specs
Applications Radar Systems
Frequency Range 7000 MHz
Minimum Gain 9.7 dB
View Details
2 suppliers
Specs
Applications RF Microwave
View Details