Broadcom Inc. RF Amplifiers - MGA-725M4-BLK MGA-725M4-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 058489-MGA-725M4-BLK Packaging: Bulk Test Frequency: 2GHz Frequency: 100MHz to 6GHz Gain: 15.7dB Noise Figure: 1.3dB P1dB: 9.14dBm (8.2mW) RF Type: CDMA, TDMA, PCS Categories: RF/IF and RFID Status: Active Case / Package: MiniPak 1412 Supply Voltage - Operating: 2.7 V to 5 V Operating Supply Current: 60mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 058489-MGA-725M4-BLK Packaging: Bulk Test Frequency: 2GHz Frequency: 100MHz to 6GHz Gain: 15.7dB Noise Figure: 1.3dB P1dB: 9.14dBm (8.2mW) RF Type: CDMA, TDMA, PCS Categories: RF/IF and RFID Status: Active Case / Package: MiniPak 1412 Supply Voltage - Operating: 2.7 V to 5 V Operating Supply Current: 60mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-725M4-BLK
058489-MGA-725M4-BLK
RF Amplifiers - MGA-725M4-BLK 058489-MGA-725M4-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 058489-MGA-725M4-BLK Packaging: Bulk Test Frequency: 2GHz Frequency: 100MHz to 6GHz Gain: 15.7dB Noise Figure: 1.3dB P1dB: 9.14dBm (8.2mW) RF Type: CDMA, TDMA, PCS Categories: RF/IF and RFID Status: Active Case / Package: MiniPak 1412 Supply Voltage - Operating: 2.7 V to 5 V Operating Supply Current: 60mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 058489-MGA-725M4-BLK
Packaging: Bulk
Test Frequency: 2GHz
Frequency: 100MHz to 6GHz
Gain: 15.7dB
Noise Figure: 1.3dB
P1dB: 9.14dBm (8.2mW)
RF Type: CDMA, TDMA, PCS
Categories: RF/IF and RFID
Status: Active
Case / Package: MiniPak 1412
Supply Voltage - Operating: 2.7 V to 5 V
Operating Supply Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-725M4-BLK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-725M4-BLK
RF and Wireless - RF Amplifiers MGA-725M4-BLK
IC AMP CDMA 100MHZ-6GHZ MINIPAK

IC AMP CDMA 100MHZ-6GHZ MINIPAK

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 058489-MGA-725M4-BLK MGA-725M4-BLK
Product Name RF Amplifiers - MGA-725M4-BLK RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 100 to 6000 MHz 100 to 6000 MHz
Minimum Gain 15.7 dB ? to 15.7 dB
Maximum Gain 15.7 dB 15.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 448-BGA10M1MN9E6329XTSA1TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 1800 to 2200 MHz
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - 2312-QPL9096TR7DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications FDD, TDD
Frequency Range 1700 to 2700 MHz
View Details