Broadcom Inc. WLAN Power Amplifier, 19.0 dBm linear Pout @ 3% EVM MGA-412P8

Description
Avago Technologies' MGA-412P8 is a 802.11 b/g WLAN power amplifier housed in a miniature 2 x 2 x 0.75 mm leadless plastic chip carrier (LPCC) package. The power amplifier is designed for applications in the 1.7GHz to 3GHz frequency range, yet it is optimized for IEEE 802.11 b/g WLAN applications. The compact footprint, low profile, integrated power detector, power down function and excellent power efficiency makes the MGA-412P8 an ideal choice for mobile IEEE 802.11b/g WLAN applications. The best-in-class power efficiency is achieved through the use of a proprietary Avago GaAs enhancement-mode pHEMT process. It delivers 19.0 dBm linear output power at 3% EVM for a 54Mbps data rate (OFDM modulation), and 23dBm at an 11Mbps (CCCK modulation) data rate.
Description
Avago Technologies' MGA-412P8 is a 802.11 b/g WLAN power amplifier housed in a miniature 2 x 2 x 0.75 mm leadless plastic chip carrier (LPCC) package. The power amplifier is designed for applications in the 1.7GHz to 3GHz frequency range, yet it is optimized for IEEE 802.11 b/g WLAN applications. The compact footprint, low profile, integrated power detector, power down function and excellent power efficiency makes the MGA-412P8 an ideal choice for mobile IEEE 802.11b/g WLAN applications. The best-in-class power efficiency is achieved through the use of a proprietary Avago GaAs enhancement-mode pHEMT process. It delivers 19.0 dBm linear output power at 3% EVM for a 54Mbps data rate (OFDM modulation), and 23dBm at an 11Mbps (CCCK modulation) data rate.

Suppliers

Company
Product
Description
Supplier Links
WLAN Power Amplifier, 19.0 dBm linear Pout @ 3% EVM - MGA-412P8 - Broadcom Inc.
San Jose, CA, USA
WLAN Power Amplifier, 19.0 dBm linear Pout @ 3% EVM
MGA-412P8
WLAN Power Amplifier, 19.0 dBm linear Pout @ 3% EVM MGA-412P8
Avago Technologies' MGA-412P8 is a 802.11 b/g WLAN power amplifier housed in a miniature 2 x 2 x 0.75 mm leadless plastic chip carrier (LPCC) package. The power amplifier is designed for applications in the 1.7GHz to 3GHz frequency range, yet it is optimized for IEEE 802.11 b/g WLAN applications. The compact footprint, low profile, integrated power detector, power down function and excellent power efficiency makes the MGA-412P8 an ideal choice for mobile IEEE 802.11b/g WLAN applications. The best-in-class power efficiency is achieved through the use of a proprietary Avago GaAs enhancement-mode pHEMT process. It delivers 19.0 dBm linear output power at 3% EVM for a 54Mbps data rate (OFDM modulation), and 23dBm at an 11Mbps (CCCK modulation) data rate.

Avago Technologies' MGA-412P8 is a 802.11 b/g WLAN power amplifier housed in a miniature 2 x 2 x 0.75 mm leadless plastic chip carrier (LPCC) package. The power amplifier is designed for applications in the 1.7GHz to 3GHz frequency range, yet it is optimized for IEEE 802.11 b/g WLAN applications.

The compact footprint, low profile, integrated power detector, power down function and excellent power efficiency makes the MGA-412P8 an ideal choice for mobile IEEE 802.11b/g WLAN applications.
The best-in-class power efficiency is achieved through the use of a proprietary Avago GaAs enhancement-mode pHEMT process. It delivers 19.0 dBm linear output power at 3% EVM for a 54Mbps data rate (OFDM modulation), and 23dBm at an 11Mbps (CCCK modulation) data rate.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-412P8
Product Name WLAN Power Amplifier, 19.0 dBm linear Pout @ 3% EVM
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
Frequency Range 1700 to 3000 MHz
Minimum Gain 25.5 dB
Maximum Gain 25.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifier Systems - NLAS-26000-30000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26000 to 30000 MHz
Minimum Gain 25 dB
View Details
2.4 GHz Wireless LAN Front End - SE2521A60 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; LGA, 24-pin
View Details