Broadcom Inc. RF Amplifiers MSA-2111-BLKG

Description
RF Amplifier IC 0Hz ~ 4GHz SOT-143-4
Request a Quote Datasheet
Description
RF Amplifier IC 0Hz ~ 4GHz SOT-143-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 516-1970-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1970-ND
RF Amplifiers 516-1970-ND
RF Amplifier IC 0Hz ~ 4GHz SOT-143-4

RF Amplifier IC 0Hz ~ 4GHz SOT-143-4

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MSA-2111-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MSA-2111-BLKG
RF and Wireless - RF Amplifiers MSA-2111-BLKG
IC RF AMP 0HZ-4GHZ SOT143-4

IC RF AMP 0HZ-4GHZ SOT143-4

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 516-1970-ND MSA-2111-BLKG
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 0.0 to 4000 MHz 0.0 to 4000 MHz
Minimum Gain 16 dB ? to 16 dB
Maximum Gain 17.5 dB 17.5 dB
Output Power 10 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-18500-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 18500 MHz
Output VSWR 2.5 :1
View Details
Skyworks Solutions, Inc.
Specs
Applications RF Microwave
View Details