Broadcom Inc. 0.1W High Linearity Driver Amplifier MGA-31816

Description
Avago Technologies’ MGA-31816 is a high linearity driver MMIC Amplifier housed in a standard QFN 3x3 16 lead plastic package. MGA-31816 is especially ideal for 50 ohm wireless infrastructure application operating from 1.5GHz to 4GHz frequency range
Description
Avago Technologies’ MGA-31816 is a high linearity driver MMIC Amplifier housed in a standard QFN 3x3 16 lead plastic package. MGA-31816 is especially ideal for 50 ohm wireless infrastructure application operating from 1.5GHz to 4GHz frequency range

Suppliers

Company
Product
Description
Supplier Links
0.1W High Linearity Driver Amplifier - MGA-31816 - Broadcom Inc.
San Jose, CA, USA
0.1W High Linearity Driver Amplifier
MGA-31816
0.1W High Linearity Driver Amplifier MGA-31816
Avago Technologies’ MGA-31816 is a high linearity driver MMIC Amplifier housed in a standard QFN 3x3 16 lead plastic package. MGA-31816 is especially ideal for 50 ohm wireless infrastructure application operating from 1.5GHz to 4GHz frequency range

Avago Technologies’ MGA-31816 is a high linearity driver MMIC Amplifier housed in a standard QFN 3x3 16 lead plastic package.
MGA-31816 is especially ideal for 50 ohm wireless infrastructure application operating from 1.5GHz to 4GHz frequency range

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-31816
Product Name 0.1W High Linearity Driver Amplifier
Amplifier Type High Linearity Driver Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 1500 to 4000 MHz
Minimum Gain 18.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-8000-26500-40-65 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 26500 MHz
Minimum Gain 40 dB
View Details
698-915 MHz Low-Noise Power Amplifier Driver - SKY65094-360LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 698 to 915 MHz
Minimum Gain 17 dB
View Details
4 suppliers