Broadcom Inc. RF Amplifiers - MSA-0436-TR1 MSA-0436-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 041799-MSA-0436-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 3.8GHz Gain: 7.5dB to 9.5dB Noise Figure: 6.5dB P1dB: 12.5dBm (17.8mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 36 micro-X Supply Voltage - Operating: 4.75 V to 5.75 V Operating Supply Current: 50mA
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 041799-MSA-0436-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 3.8GHz Gain: 7.5dB to 9.5dB Noise Figure: 6.5dB P1dB: 12.5dBm (17.8mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 36 micro-X Supply Voltage - Operating: 4.75 V to 5.75 V Operating Supply Current: 50mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MSA-0436-TR1 - 041799-MSA-0436-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MSA-0436-TR1
041799-MSA-0436-TR1
RF Amplifiers - MSA-0436-TR1 041799-MSA-0436-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 041799-MSA-0436-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 3.8GHz Gain: 7.5dB to 9.5dB Noise Figure: 6.5dB P1dB: 12.5dBm (17.8mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 36 micro-X Supply Voltage - Operating: 4.75 V to 5.75 V Operating Supply Current: 50mA

Manufacturer: Broadcom Limited
Win Source Part Number: 041799-MSA-0436-TR1
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 0Hz to 3.8GHz
Gain: 7.5dB to 9.5dB
Noise Figure: 6.5dB
P1dB: 12.5dBm (17.8mW)
RF Type: ISM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 36 micro-X
Supply Voltage - Operating: 4.75 V to 5.75 V
Operating Supply Current: 50mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 041799-MSA-0436-TR1
Product Name RF Amplifiers - MSA-0436-TR1
Applications RF Microwave
Frequency Range 0.0 to 3800 MHz
Minimum Gain 7.5 to 9.5 dB
Maximum Gain 7.5 to 9.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
RF Amplifiers - 2312-QPA1314-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G/5G, LTE
Frequency Range 13750 to 14500 MHz
View Details
2.4 GHz CMOS WLAN RF Front-end Integrated Circuit with PA, LNA with Bypass, and SP3T Switch for WLAN and Bluetooth® Signal Function - RFX8422S - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; QFN, 16L
View Details
SMT MMIC, Linear, Gain Block, pHEMT Amplifier, 500 MHz to 2500 MHz, 50Ω, 3x3 mm QFN Style Package - MNA-3A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
MMIC Tech. MMIC
Package Type Surface Mount
View Details
3 suppliers