Broadcom Inc. RF and Wireless - RF Amplifiers MGA-31289-BLKG

Description
IC AMP GPS 1.5GHZ-3GHZ SOT89-3
Description
IC AMP GPS 1.5GHZ-3GHZ SOT89-3

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - MGA-31289-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-31289-BLKG
RF and Wireless - RF Amplifiers MGA-31289-BLKG
IC AMP GPS 1.5GHZ-3GHZ SOT89-3

IC AMP GPS 1.5GHZ-3GHZ SOT89-3

Supplier's Site
Amp, Hi Gain Driver, 0.25W, 3Sot89; Frequency Min Broadcom - 37AJ0352 - Newark, An Avnet Company
Chicago, IL, United States
Amp, Hi Gain Driver, 0.25W, 3Sot89; Frequency Min Broadcom
37AJ0352
Amp, Hi Gain Driver, 0.25W, 3Sot89; Frequency Min Broadcom 37AJ0352
AMP, HI GAIN DRIVER, 0.25W, 3SOT89; Frequency Min:1.5GHz; Frequency Max:3GHz; Gain:18.7dB; Noise Figure Typ:2dB; RF IC Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature Min:-; RoHS Compliant: Yes

AMP, HI GAIN DRIVER, 0.25W, 3SOT89; Frequency Min:1.5GHz; Frequency Max:3GHz; Gain:18.7dB; Noise Figure Typ:2dB; RF IC Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature Min:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Amplifiers RF Amplifiers
Product Number MGA-31289-BLKG 37AJ0352
Product Name RF and Wireless - RF Amplifiers Amp, Hi Gain Driver, 0.25W, 3Sot89; Frequency Min Broadcom
Frequency Range 1500 to 3000 MHz 3000 MHz
Minimum Gain ? to 18.7 dB 18.7 dB
Maximum Gain 18.7 dB 18.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
RF Amplifiers - 448-BGA535N6E6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications GNSS
Frequency Range 1164 to 1615 MHz
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers - SKY65016-92LF - 064688-SKY65016-92LF - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 3000 MHz
Minimum Gain 20 dB
View Details
4 suppliers