Broadcom Inc. RF Amplifiers MGA-31489-BLKG

Description
RF Amplifier IC General Purpose 1.5GHz ~ 3GHz SOT-89-3
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 1.5GHz ~ 3GHz SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 516-3801-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-3801-2-ND
RF Amplifiers 516-3801-2-ND
RF Amplifier IC General Purpose 1.5GHz ~ 3GHz SOT-89-3

RF Amplifier IC General Purpose 1.5GHz ~ 3GHz SOT-89-3

Buy Now Datasheet
RF Amplifiers - MGA-31489-BLKG - 1221844-MGA-31489-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MGA-31489-BLKG
1221844-MGA-31489-BLKG
RF Amplifiers - MGA-31489-BLKG 1221844-MGA-31489-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1221844-MGA-31489-BL KG Packaging: Reel Test Frequency: 2.5GHz Frequency: 1.5GHz ~ 3GHz Gain: 20.5dB Supply Current: 69mA Noise Figure: 2dB P1dB: 22.2dBm RF Type: General Purpose Family Name: MGA-31489 Categories: RF/IF and RFID Supplier Device Package: SOT-89-3 Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: TO-243AA Alternative Parts (Cross-Reference): RFGA0014SR; AH125-89G; RFGA0014TR7; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia ,Taiwan ,Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1221844-MGA-31489-BLKG
Packaging: Reel
Test Frequency: 2.5GHz
Frequency: 1.5GHz ~ 3GHz
Gain: 20.5dB
Supply Current: 69mA
Noise Figure: 2dB
P1dB: 22.2dBm
RF Type: General Purpose
Family Name: MGA-31489
Categories: RF/IF and RFID
Supplier Device Package: SOT-89-3
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: TO-243AA
Alternative Parts (Cross-Reference): RFGA0014SR; AH125-89G; RFGA0014TR7;
Introduction Date: April 01, 2004
ECCN: 5A991.g
Country of Origin: Malaysia ,Taiwan ,Thailand
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 5V

Buy Now
RF and Wireless - RF Amplifiers - MGA-31489-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-31489-BLKG
RF and Wireless - RF Amplifiers MGA-31489-BLKG
IC AMP GPS 1.5GHZ-3GHZ SOT89-3

IC AMP GPS 1.5GHZ-3GHZ SOT89-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 516-3801-2-ND 1221844-MGA-31489-BLKG MGA-31489-BLKG
Product Name RF Amplifiers RF Amplifiers - MGA-31489-BLKG RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose RF Microwave
Frequency Range 1500 to 3000 MHz 1500 to 3000 MHz 1500 to 3000 MHz
Minimum Gain 20.5 dB 20.5 dB ? to 20.5 dB
Maximum Gain 20.5 dB 20.5 dB 20.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-R3005300L-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 300 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
2-24 Ghz Distributed Amplifier - ADM-9027CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 24000 MHz
Package Type bare-die
View Details