Broadcom Inc. RF Amplifiers - MGA-82563-TR1G MGA-82563-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 023217-MGA-82563-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 100MHz to 6GHz Gain: 12dB to 15dB Noise Figure: 2.2dB P1dB: 17.3dBm (53.7mW) RF Type: ISM, PHS, PCS, SATCOM, WLL Family Name: MGA-82563 Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 63mA to 101mA Alternative Parts (Cross-Reference): BGA612E6327; BGA420E6433; BGA427E6359; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 023217-MGA-82563-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 100MHz to 6GHz Gain: 12dB to 15dB Noise Figure: 2.2dB P1dB: 17.3dBm (53.7mW) RF Type: ISM, PHS, PCS, SATCOM, WLL Family Name: MGA-82563 Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 63mA to 101mA Alternative Parts (Cross-Reference): BGA612E6327; BGA420E6433; BGA427E6359; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-82563-TR1G
023217-MGA-82563-TR1G
RF Amplifiers - MGA-82563-TR1G 023217-MGA-82563-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 023217-MGA-82563-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 100MHz to 6GHz Gain: 12dB to 15dB Noise Figure: 2.2dB P1dB: 17.3dBm (53.7mW) RF Type: ISM, PHS, PCS, SATCOM, WLL Family Name: MGA-82563 Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 63mA to 101mA Alternative Parts (Cross-Reference): BGA612E6327; BGA420E6433; BGA427E6359; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 023217-MGA-82563-TR1G
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 100MHz to 6GHz
Gain: 12dB to 15dB
Noise Figure: 2.2dB
P1dB: 17.3dBm (53.7mW)
RF Type: ISM, PHS, PCS, SATCOM, WLL
Family Name: MGA-82563
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-363, SC70
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 63mA to 101mA
Alternative Parts (Cross-Reference): BGA612E6327; BGA420E6433; BGA427E6359;
Introduction Date: April 01, 2004
ECCN: 5A991.g
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
RF Amplifiers - 516-1587-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1587-2-ND
RF Amplifiers 516-1587-2-ND
RF Amplifier IC ISM, PHS, PCS, SATCOM, WLL 100MHz ~ 6GHz SOT-363, SC70

RF Amplifier IC ISM, PHS, PCS, SATCOM, WLL 100MHz ~ 6GHz SOT-363, SC70

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-82563-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-82563-TR1G
RF and Wireless - RF Amplifiers MGA-82563-TR1G
IC RF AMP ISM 100MHZ-6GHZ SOT363

IC RF AMP ISM 100MHZ-6GHZ SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 023217-MGA-82563-TR1G 516-1587-2-ND MGA-82563-TR1G
Product Name RF Amplifiers - MGA-82563-TR1G RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave SATCOM; ISM, PHS, PCS, SATCOM, WLL
Frequency Range 100 to 6000 MHz 100 to 6000 MHz 100 to 6000 MHz
Minimum Gain 12 to 15 dB 12 dB ? to 12 dB
Maximum Gain 12 to 15 dB 15 dB 15 dB
Noise Figure 2.2 dB 2.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL9058TR7CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 5G, CDMA, FDD, GSM, LTE, TDD, W-CDMA
Frequency Range 500 to 6000 MHz
View Details
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
Low Noise Amplifiers - NLA-100-26500-30-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 26500 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details