Broadcom Inc. RF and Wireless - RF Amplifiers MSA-0486-TR2G

Description
IC AMP ISM 0HZ-3.2GHZ 86 PLAST
Description
IC AMP ISM 0HZ-3.2GHZ 86 PLAST

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Amplifiers
MSA-0486-TR2G
RF and Wireless - RF Amplifiers MSA-0486-TR2G
IC AMP ISM 0HZ-3.2GHZ 86 PLAST

IC AMP ISM 0HZ-3.2GHZ 86 PLAST

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number MSA-0486-TR2G
Product Name RF and Wireless - RF Amplifiers
Frequency Range 0.0 to 3200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
RF Amplifiers - 2312-D10040270GTL-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
CATV Infrastructure Amplifier 1.2 GHz CCAP/Edge QAM/CMTS Driver - ACA1240 - Skyworks Solutions, Inc.
Specs
Minimum Gain 35 dB
Maximum Gain 35 dB
Noise Figure 4.5 dB
View Details
4 suppliers
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, SOT-89 Style Package - PGA-1021+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Frequency Range 50 to 6000 MHz
View Details
4 suppliers