Keystone Electronics Corp. Datasheets for Posts, Spacers, and Standoffs
Posts, spacers and standoffs are threaded and used in applications where boards, plates, or other items need to be fastened to each other.
Posts, Spacers, and Standoffs: Learn more
| Product Name | Notes |
|---|---|
| Part Number: 4833 Length: .875 [22.2] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type:... | |
| Part Number: 4834 Length: 1.000 [25.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type:... | |
| Part Number: 4835 Length: 1.125 [28.6] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type:... | |
| Part Number: 4836 Length: 1.250 [31.8] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type:... | |
| Part Number: 4837 Length: 1.375 [34.9] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type:... | |
| Part Number: 4838 Length: 1.500 [38.1] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type:... | |
| Part Number: 4839 Length: 1.625 [41.3] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type:... | |
| Part Number: 4840 Length: 1.750 [44.5] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type:... | |
| Part Number: 4841 Length: 2.000 [50.8] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type:... | |
| Part Number: 4842 Color: Black Length: .250 [6.4] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 4-40 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme... | |
| Part Number: 4843 Color: Black Length: .375 [9.5] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 4-40 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme... | |
| Part Number: 4844 Color: Black Length: .500 [12.7] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 4-40 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme... | |
| Part Number: 4846 Color: Black Length: .750 [19.1] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 4-40 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme... | |
| Part Number: 4848 Color: Black Length: 1.000 [25.4] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 4-40 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme... | |
| Part Number: 4850 Hole Size: #4 Length: .065 [1.7] Material: Stainless Steel Mounting: Press-Fit OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.184 | |
| Part Number: 4851 Hole Size: #4 Length: .125 (3.2) Material: Stainless Steel Mounting: Press-Fit OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.184 | |
| Part Number: 4852 Hole Size: #4 Length: .250 [6.4] Material: Stainless Steel Mounting: Press-Fit OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.184 | |
| Part Number: 4853 Hole Size: #4 Length: .375 [9.5] Material: Stainless Steel Mounting: Press-Fit OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.184 | |
| Part Number: 4854 Hole Size: #4 Length: .500 [12.7] Material: Stainless Steel Mounting: Press-Fit OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.184 | |
| Part Number: 4855 Hole Size: #6, M3.5 Length: .065 [1.7] Material: Stainless Steel Mounting: Press-Fit OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231 | |
| Part Number: 4856 Hole Size: #6, M3.5 Length: .125 (3.2) Material: Stainless Steel Mounting: Press-Fit OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231 | |
| Part Number: 4857 Hole Size: #6, M3.5 Length: .250 [6.4] Material: Stainless Steel Mounting: Press-Fit OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231 | |
| Part Number: 4858 Hole Size: #6, M3.5 Length: .375 [9.5] Material: Stainless Steel Mounting: Press-Fit OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231 | |
| Part Number: 4859 Hole Size: #6, M3.5 Length: .500 [12.7] Material: Stainless Steel Mounting: Press-Fit OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231 | |
| Part Number: 4860 Length: .065 [1.7] Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .147 3.7] OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.165 Thread: 2-56... | |
| Part Number: 4861 Length: .065 [1.7] Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .166 [4.2] OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.184 Thread: 4-40... | |
| Part Number: 4862 Length: .125 (3.2) Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .166 [4.2] OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.184 Thread: 4-40... | |
| Part Number: 4863 Length: .250 [6.4] Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .166 [4.2] OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.184 Thread: 4-40... | |
| Part Number: 4864 Length: .375 [9.5] Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .166 [4.2] OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.184 Thread: 4-40... | |
| Part Number: 4865 Length: .500 [12.7] Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .166 [4.2] OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.184 Thread: 4-40... | |
| Part Number: 4866 Length: .065 [1.7] Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .213 [5.4] OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231 Thread: 6-32... | |
| Part Number: 4867 Length: .125 (3.2) Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .213 [5.4] OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231 Thread: 6-32... | |
| Part Number: 4868 Length: .250 [6.4] Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .213 [5.4] OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231 Thread: 6-32... | |
| Part Number: 4869 Length: .375 [9.5] Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .213 [5.4] OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231 Thread: 6-32... | |
| Part Number: 4870 Length: .500 [12.7] Material: Stainless Steel Mounting: Press-Fit OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231 Thread: 6-32 Type: Swage Mount | |
| Part Number: 4871 Finish/Plating: Matte Tin Height: .062 [1.6] Material: Steel Packaging: Tape and Reel - 1,500 / 13" reel Thread: 2-56 Mounting Details: Mounting Hole (M.H.): .147 [3,7] Solder... | |
| Part Number: 4872 Finish/Plating: Matte Tin Height: .125 [3.2] Material: Steel Packaging: Tape and Reel - 1,000 / 13" reel Thread: 2-56 Mounting Details: Mounting Hole (M.H.): .147 [3,7] Solder... | |
| Part Number: 4873 Finish/Plating: Matte Tin Height: .250 [6.4] Material: Steel Packaging: Tape and Reel - 650 / 13" reel Thread: 2-56 Mounting Details: Mounting Hole (M.H.): .147 [3,7] Solder... | |
| Part Number: 4874 Color: Black Length: .250 [6.4] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 6-32 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme... | |
| Part Number: 4875 Color: Black Length: .375 [9.5] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 6-32 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme... | |
| Part Number: 4876 Color: Black Length: .500 [12.7] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 6-32 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme... | |
| Part Number: 4878 Color: Black Length: .750 [19.1] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 6-32 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme... | |
| Part Number: 4880 Color: Black Length: 1.000 [25.4] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 6-32 Operating Temperature: -20°F (-28°C) thru 365°F (185°C) | |
| Part Number: 4881 Finish/Plating: Matte Tin Height: .062 [1.6] Material: Steel Packaging: Tape and Reel - 1,500 / 13" reel Thread: 4-40 Mounting Details: Mounting Hole (M.H.): .166 [4,2] Solder... | |
| Part Number: 4882 Finish/Plating: Matte Tin Height: .125 [3.2] Material: Steel Packaging: Tape and Reel - 1,000 / 13" reel Thread: 4-40 Mounting Details: Mounting Hole (M.H.): .166 [4,2] Solder... | |
| Part Number: 4883 Finish/Plating: Matte Tin Height: .250 [6.4] Material: Steel Packaging: Tape and Reel - 650 / 13" reel Thread: 4-40 Mounting Details: Mounting Hole (M.H.): .166 [4,2] Solder... | |
| Part Number: 4884 Finish/Plating: Matte Tin Height: .375 [9.5] Material: Steel Packaging: Tape and Reel - 300 / 13" reel Thread: 4-40 Mounting Details: Mounting Hole (M.H.): .166 [4,2] Solder... | |
| Part Number: 4886 Finish/Plating: Matte Tin Height: .062 [1.6] Material: Steel Packaging: Tape and Reel - 1,500 / 13" reel Mounting Details: Mounting Hole (M.H.): .166 [4,2] Solder Pad Dia. | |
| Part Number: 4887 Finish/Plating: Matte Tin Height: .125 [3.2] Hole Size: #4, M3 Material: Steel Packaging: Tape and Reel - 1,000 / 13" reel Mounting Details: Mounting Hole (M.H.): .166... | |
| Part Number: 4888 Finish/Plating: Matte Tin Height: .250 [6.4] Hole Size: #4, M3 Material: Steel Packaging: Tape and Reel - 650 / 13" reel Mounting Details: Mounting Hole (M.H.): .166... | |
| Part Number: 4889 Finish/Plating: Matte Tin Height: .375 [9.5] Hole Size: #4, M3 Material: Steel Packaging: Tape and Reel - 300 / 13" reel Mounting Details: Mounting Hole (M.H.): .166... | |
| Part Number: 4891 Finish/Plating: Matte Tin Height: .062 [1.6] Material: Steel Packaging: Tape and Reel - 1,500 / 13" reel Thread: 6-32 Mounting Details: Mounting Hole (M.H.): .213 [5.4] Solder... | |
| Part Number: 4892 Finish/Plating: Matte Tin Height: .125 [3.2] Material: Steel Packaging: Tape and Reel - 1,000 / 13" reel Thread: 6-32 Mounting Details: Mounting Hole (M.H.): .213 [5.4] Solder... | |
| Part Number: 4893 Finish/Plating: Matte Tin Height: .250 [6.4] Material: Steel Packaging: Tape and Reel - 650 / 13" reel Thread: 6-32 Mounting Details: Mounting Hole (M.H.): .213 [5.4] Solder... | |
| Part Number: 4894 Finish/Plating: Matte Tin Height: .375 [9.5] Material: Steel Packaging: Tape and Reel - 300 / 13" reel Thread: 6-32 Mounting Details: Mounting Hole (M.H.): .213 [5.4] Solder... | |
| Part Number: 4896 Finish/Plating: Matte Tin Height: .062 [1.6] Hole Size: #6, M3.5 Material: Steel Packaging: Tape and Reel - 1,500 / 13" reel Mounting Details: Mounting Hole (M.H.): .213... | |
| Part Number: 4897 Finish/Plating: Matte Tin Height: .125 [3.2] Hole Size: #6, M3.5 Material: Steel Mounting: SMT Packaging: Tape and Reel - 1,000 / 13" reel Mounting Details: Mounting Hole... | |
| Part Number: 4898 Finish/Plating: Matte Tin Height: .250 [6.4] Hole Size: #6, M3.5 Material: Steel Mounting: SMT Packaging: Tape and Reel - 650 / 13" reel Mounting Details: Mounting Hole... | |
| Part Number: 4899 Finish/Plating: Matte Tin Height: .375 [9.5] Material: Steel Packaging: Tape and Reel - 300 / 13" reel Mounting Details: Mounting Hole (M.H.): .213 [5,41] Solder Pad Dia. | |
| Part Number: 4929 Finish/Plating: Matte Tin Height: .012 [0.30] Material: Steel Mounting: SMT Packaging: Tape and Reel - 1,500 / 13" reel Thread: 2-56 Mounting Details: Mounting Hole (M.H.): .147... | |
| Part Number: 4932 Color: Black Length: .250 [6.4] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 8-32 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme... | |
| Part Number: 4933 Color: Black Length: .375 [9.5] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 8-32 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme... | |
| Part Number: 4934 Length: .500 [12.7] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 8-32 Operating Temperature: -20°F (-28°C) thru 365°F (185°C) | |
| Part Number: 4936 Length: .750 [19.1] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 8-32 Operating Temperature: -20°F (-28°C) thru 365°F (185°C) | |
| Part Number: 4938 Length: 1.000 [25.4] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 8-32 Operating Temperature: -20°F (-28°C) thru 365°F (185°C) | |
| Part Number: 4939 Finish/Plating: Matte Tin Height: .012 [0.30] Material: Steel Mounting: SMT Packaging: Tape and Reel - 1,500 / 13" reel Thread: 4-40 Mounting Details: Mounting Hole (M.H.): .166... | |
| Part Number: 4940 Color: Black Length: .250 [6.4] Material: Nylon- High Performance Blend OD: .250 [6.4] Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Operating Temperature: -30°F... | |
| Part Number: 4941 Color: Black Length: .375 [9.5] Material: Nylon- High Temp UL 94 V-0 OD: .250 [6.4] Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.7] Thread: 4-40 Operating... | |
| Part Number: 4942 Color: Black Length: .500 [12.7] Material: Nylon- High Performance Blend OD: .250 [6.4] Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Operating Temperature: -30°F... | |
| Part Number: 4944 Color: Black Length: .750 [19.1] Material: Nylon- High Performance Blend OD: .250 [6.4] Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Operating Temperature: -30°F... | |
| Part Number: 4946 Color: Black Length: 1.000 [25.4] Material: Nylon- High Performance Blend OD: .250 [6.4] Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Operating Temperature: -30°F... | |
| Part Number: 4949 Finish/Plating: Matte Tin Height: .012 [0.30] Material: Steel Mounting: SMT Packaging: Tape and Reel - 1,500 / 13" reel Thread: 6-32 Mounting Details: Mounting Hole (M.H.): .213... | |
| Part Number: 4970 Color: Black Length: .250 [6.4] Material: Nylon- High Performance Blend OD: .250 [6.4] Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): .250 [6.35] Thread: 6-32 Operating Temperature: -30°F... | |
| Part Number: 4971 Color: Black Length: .375 [9.5] Material: Nylon- High Performance Blend OD: .250 [6.4] Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .250 [6.35] Thread: 6-32 Operating Temperature: -30°F... | |
| Part Number: 4972 Color: Black Length: .500 [12.7] Material: Nylon- High Performance Blend OD: .250 [6.4] Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .250 [6.35] Thread: 6-32 Operating Temperature: -30°F... | |
| Part Number: 4974 Color: Black Length: .750 [19.1] Material: Nylon- High Performance Blend OD: .250 [6.4] Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .250 [6.35] Thread: 6-32 Operating Temperature: -30°F... | |
| Part Number: 4976 Color: Black Length: 1.000 [25.4] Material: Nylon- High Performance Blend OD: .250 [6.4] Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .250 [6.35] Thread: 6-32 Operating Temperature: -30°F... | |
| Part Number: 4980 Color: Black Length: .250 [6.4] Material: Nylon- High Performance Blend OD: .250 [6.4] Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Operating Temperature: -30°F... | |
| Part Number: 4981 Color: Black Length: .375 [9.5] Material: Nylon- High Performance Blend OD: .250 [6.4] Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Operating Temperature: -30°F... | |
| Part Number: 4982 Color: Black Length: .500 [12.7] Material: Nylon- High Performance Blend OD: .250 [6.4] Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Operating Temperature: -30°F... | |
| Part Number: 4984 Color: Black Length: .750 [19.1] Material: Nylon- High Performance Blend OD: .250 [6.4] Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 6-32 Operating Temperature: -30°F... | |
| Part Number: 4986 Color: Black Length: 1.000 [25.4] Material: Nylon- High Performance Blend OD: .250 [6.4] Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 6-32 Operating Temperature: -30°F... | |
| Part Number: 5058-2 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .125 (3.2) Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Spacer Swage (S): .109... | |
| Part Number: 5059-2 Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .125 (3.2) Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Spacer Swage (S): .109... | |
| Part Number: 5060-2 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .250 [6.4] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Spacer Swage (S): .109... | |
| Part Number: 5060-3 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .250 [6.4] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Round Style: Swage Spacer Swage (S): 0.135... | |
| Part Number: 5061-2 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .375 [9.5] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Spacer Swage (S): .109... | |
| Part Number: 5061-3 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .375 [9.5] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Round Style: Swage Spacer Swage (S): 0.135... | |
| Part Number: 5062-2 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .500 [12.7] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Spacer Swage (S): .109... | |
| Part Number: 5062-3 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .500 [12.7] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Round Style: Swage Spacer Swage (S): 0.135... | |
| Part Number: 5063-2 Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .250 [6.4] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Spacer Swage (S): .109... | |
| Part Number: 5063-3 Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .250 [6.4] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Round Style: Swage Spacer Swage (S): 0.135... | |
| Part Number: 5064-2 Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .375 [9.5] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Spacer Swage (S): .109... | |
| Part Number: 5064-3 Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .375 [9.5] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Round Style: Swage Spacer Swage (S): 0.135... | |
| Part Number: 5065-2 Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .500 [12.7] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Spacer Swage (S): .109... | |
| Part Number: 5065-3 Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .500 [12.7] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Round Style: Swage Spacer Swage (S): 0.135... | |
| Part Number: 5200-SAM Color: Clear Material: Polyester Thickness: .009 [.24] Polyester Spacer - .007" [185 µm] Acrylic Adhesive - .002" [50µm] Supplied as 3" x 3 3/4" sheets. Full Sheets... | |
| Part Number: 5200 Color: Clear Material: Polyester Thickness: .009 [.24] Polyester Spacer - .007" [185 µm] Acrylic Adhesive - .002" [50µm] Supplied as 38" x 24" sheets. To order free... | |
| Part Number: 5799 Length: .600 [15.2] (PC 104) Material: Stainless Steel OD: .250 [6.4] Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 | |
| Part Number: 6799 Finish/Plating: Clear Iridite Length: .600 [15.2] (PC 104) Material: Aluminum OD: .250 [6.4] Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 | |
| Part Number: 7004 Color: Red Finish/Plating: Silver Plate Material: Brass Plug Size: .175 [4.4] | |
| Part Number: 7005 Color: Black Finish/Plating: Silver Plate Material: Brass Plug Size: .175 [4.4] | |
| Part Number: 7006 Color: Red Finish/Plating: Nickel Plate Insulated: No Material: Brass Type: Binding Post | |
| Part Number: 7007 Color: Black Finish/Plating: Nickel Plate Insulated: No Material: Brass Type: Binding Post | |
| Part Number: 7016 Color: Red Finish/Plating: Gold Plate Material: Brass Style: Hex Head Thread: 10-32 Type: Binding Post | |
| Part Number: 7017 Color: Black Finish/Plating: Gold Plate Material: Brass Style: Hex Head Thread: 10-32 Type: Binding Post | |
| Part Number: 7018 Finish/Plating: Nickel Plate Material: Brass Style: Hex Head Thread: 8-32 Type: Binding Post | |
| Part Number: 7019 Finish/Plating: Nickel Plate Material: Brass Style: Hex Head Thread: 10-32 Type: Binding Post | |
| Part Number: 7023 Color: White Finish/Plating: Gold Plate Material: Brass Style: Hex Head Thread: 10-32 Type: Binding Post | |
| Part Number: 7024 Color: Yellow Finish/Plating: Gold Plate Material: Brass Style: Hex Head Thread: 10-32 Type: Binding Post | |
| Part Number: 7200 Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40... | |
| Part Number: 7201 Finish/Plating: Nickel Plate Length: .875 [22.2] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40... | |
| Part Number: 7202 Finish/Plating: Nickel Plate Length: 1.125 [28.6] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40... | |
| Part Number: 7203 Finish/Plating: Nickel Plate Length: 1.625 [41.3] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40... | |
| Part Number: 7205 Finish/Plating: Nickel Plate Length: 1.750 [44.5] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40... | |
| Part Number: 7210 Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32... | |
| Part Number: 7211 Finish/Plating: Nickel Plate Length: .875 [22.2] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32... | |
| Part Number: 7212 Finish/Plating: Nickel Plate Length: 1.125 [28.6] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32... | |
| Part Number: 7214 Finish/Plating: Nickel Plate Length: 1.625 [41.3] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32... | |
| Part Number: 7215 Finish/Plating: Nickel Plate Length: 1.750 [44.5] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32... | |
| Part Number: 7220 Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32... | |
| Part Number: 7221 Finish/Plating: Nickel Plate Length: .875 [22.2] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32... | |
| Part Number: 7222 Finish/Plating: Nickel Plate Length: 1.125 [28.6] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32... | |
| Part Number: 7224 Finish/Plating: Nickel Plate Length: 1.625 [41.3] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32... | |
| Part Number: 7225 Finish/Plating: Nickel Plate Length: 1.750 [44.5] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32... | |
| Part Number: 7228-5 D Diameter: .187 (4.8) Finish/Plating: Zinc & Clear Chromate Hardware: No Length: .250 [6.4] Material: Steel Thread: 4-40 3/16 Hex Only | |
| Part Number: 7228 D Diameter: .187 (4.8) Finish/Plating: Zinc & Yellow Chromate Hardware: No Length: .250 [6.4] Material: Steel Thread: 4-40 3/16 Hex Only | |
| Part Number: 7229-5 D Diameter: .187 (4.8) Finish/Plating: Zinc & Clear Chromate Hardware: Yes Length: .250 [6.4] Material: Steel Thread: 4-40 3/16 Hex with Hardware | |
| Part Number: 7229 D Diameter: .187 (4.8) Finish/Plating: Zinc & Yellow Chromate Hardware: Yes Length: .250 [6.4] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Standard 3/16 Hex... | |
| Part Number: 7230-5 D Diameter: .187 (4.8) Finish/Plating: Zinc & Clear Chromate Hardware: No Length: .312 [7.9] Material: Steel Thread: 4-40 3/16 Hex Only | |
| Part Number: 7230 D Diameter: .187 (4.8) Finish/Plating: Zinc & Yellow Chromate Hardware: No Length: .312 [7.9] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Standard 3/16 Hex... | |
| Part Number: 7231-5 D Diameter: .187 (4.8) Finish/Plating: Zinc & Clear Chromate Hardware: Yes Length: .312 [7.9] Material: Steel Thread: 4-40 3/16 Hex with Hardware | |
| Part Number: 7231 D Diameter: .187 (4.8) Finish/Plating: Zinc & Yellow Chromate Hardware: Yes Length: .312 [7.9] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Standard 3/16 Hex... | |
| Part Number: 7232-5 D Diameter: .187 (4.8) Finish/Plating: Zinc & Clear Chromate Hardware: No Length: .625 [15.9] Material: Steel Thread: 4-40 3/16 Hex Only | |
| Part Number: 7232 D Diameter: .187 (4.8) Finish/Plating: Zinc & Yellow Chromate Hardware: No Length: .625 [15.9] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Standard 3/16 Hex... | |
| Part Number: 7233-5 D Diameter: .187 (4.8) Finish/Plating: Zinc & Clear Chromate Hardware: Yes Length: .625 [15.9] Material: Steel Thread: 4-40 3/16 Hex with Hardware | |
| Part Number: 7233 D Diameter: .187 (4.8) Finish/Plating: Zinc & Yellow Chromate Hardware: Yes Length: .625 [15.9] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Standard 3/16 Hex... | |
| Part Number: 7235 D Diameter: .187 (4.8) Finish/Plating: Zinc & Clear Chromate Hardware: No Length: .285 (7.2) Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Screw, Sems 3/16... | |
| Part Number: 7236 D Diameter: .187 (4.8) Finish/Plating: Zinc & Clear Chromate Hardware: Yes Length: .285 (7.2) Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Screw, Sems 3/16... | |
| Part Number: 7237 D Diameter: .187 (4.8) Finish/Plating: Zinc & Clear Chromate Hardware: No Length: .347 [8.8] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Screw, Sems 3/16... | |
| Part Number: 7238 D Diameter: .187 (4.8) Finish/Plating: Zinc & Clear Chromate Hardware: Yes Length: .347 [8.8] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Screw, Sems 3/16... | |
| Part Number: 7239 D Diameter: .187 (4.8) Finish/Plating: Zinc & Clear Chromate Hardware: No Length: .660 (16.8) Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Screw, Sems 3/16... | |
| Part Number: 7240 D Diameter: .187 (4.8) Finish/Plating: Zinc & Clear Chromate Hardware: Yes Length: .660 (16.8) Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Screw, Sems 3/16... | |
| Part Number: 7241-5 D Diameter: .187 (4.8) Finish/Plating: Zinc & Clear Chromate Hardware: No Length: .375 [9.5] Material: Steel Thread: 4-40 3/16 Hex Only | |
| Part Number: 7241 D Diameter: .187 (4.8) Finish/Plating: Zinc & Yellow Chromate Hardware: No Length: .375 [9.5] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Standard 3/16 Hex... | |
| Part Number: 7242-5 D Diameter: .187 (4.8) Finish/Plating: Zinc & Clear Chromate Hardware: Yes Length: .375 [9.5] Material: Steel Thread: 4-40 3/16 Hex with Hardware | |
| Part Number: 7242 D Diameter: .187 (4.8) Finish/Plating: Zinc & Yellow Chromate Hardware: Yes Length: .375 [9.5] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Standard 3/16 Hex... | |
| Part Number: 7243-5 D Diameter: .187 (4.8) Finish/Plating: Zinc & Clear Chromate Hardware: No Length: .500 [12.7] Material: Steel Thread: 4-40 3/16 Hex Only | |
| Part Number: 7243 D Diameter: .187 (4.8) Finish/Plating: Zinc & Yellow Chromate Hardware: No Length: .500 [12.7] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Standard 3/16 Hex... | |
| Part Number: 7244-5 D Diameter: .187 (4.8) Finish/Plating: Zinc & Clear Chromate Hardware: Yes Length: .500 [12.7] Material: Steel Thread: 4-40 3/16 Hex with Hardware | |
| Part Number: 7244 D Diameter: .187 (4.8) Finish/Plating: Zinc & Yellow Chromate Hardware: Yes Length: .500 [12.7] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Standard 3/16 Hex... | |
| Part Number: 7248 D Diameter: .187 (4.8) Hardware: No Length: .250 [6.4] Material: Stainless Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Standard 3/16 Hex Only | |
| Part Number: 7249 D Diameter: .187 (4.8) Hardware: Yes Length: .250 [6.4] Material: Stainless Steel Thread: 4-40 3/16 Hex with Hardware | |
| Part Number: 7250 D Diameter: .187 (4.8) Hardware: No Length: .312 [7.9] Material: Stainless Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Standard 3/16 Hex Only | |
| Part Number: 7251 D Diameter: .187 (4.8) Hardware: Yes Length: .312 [7.9] Material: Stainless Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Standard 3/16 Hex with Hardware | |
| Part Number: 7252 D Diameter: .187 (4.8) Hardware: No Length: .375 [9.5] Material: Stainless Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Standard 3/16 Hex Only | |
| Part Number: 7253 D Diameter: .187 (4.8) Hardware: Yes Length: .375 [9.5] Material: Stainless Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Standard 3/16 Hex with Hardware | |
| Part Number: 7254 D Diameter: .187 (4.8) Hardware: No Length: .500 [12.7] Material: Stainless Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Standard 3/16 Hex Only | |
| Part Number: 7255 D Diameter: .187 (4.8) Hardware: Yes Length: .500 [12.7] Material: Stainless Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Standard 3/16 Hex with Hardware | |
| Part Number: 7256 D Diameter: .187 (4.8) Hardware: No Length: .625 [15.9] Material: Stainless Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Standard 3/16 Hex Only | |
| Part Number: 7257 D Diameter: .187 (4.8) Hardware: Yes Length: .625 [15.9] Material: Stainless Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Standard 3/16 Hex with Hardware | |
| Part Number: 7260 D Diameter: .187 (4.8) Finish/Plating: Zinc & Yellow Chromate Hardware: No Length: .250 [6.4] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Nylon Patch 3/16... | |
| Part Number: 7261 D Diameter: .187 (4.8) Finish/Plating: Zinc & Clear Chromate Hardware: No Length: .250 [6.4] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Nylon Patch 3/16... | |
| Part Number: 7262 D Diameter: .187 (4.8) Hardware: No Length: .250 [6.4] Material: Stainless Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Nylon Patch 3/16 Hex with Nylon Patch... | |
| Part Number: 7263 D Diameter: .187 (4.8) Finish/Plating: Zinc & Yellow Chromate Hardware: No Length: .312 [7.9] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Nylon Patch 3/16... | |
| Part Number: 7264 D Diameter: .187 (4.8) Finish/Plating: Zinc & Clear Chromate Hardware: No Length: .312 [7.9] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Nylon Patch 3/16... | |
| Part Number: 7265 D Diameter: .187 (4.8) Hardware: No Length: .312 [7.9] Material: Stainless Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Nylon Patch 3/16 Hex with Nylon Patch... | |
| Part Number: 7266 D Diameter: .187 (4.8) Finish/Plating: Zinc & Yellow Chromate Hardware: No Length: .375 [9.5] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Nylon Patch 3/16... | |
| Part Number: 7267 D Diameter: .187 (4.8) Finish/Plating: Zinc & Clear Chromate Hardware: No Length: .375 [9.5] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Nylon Patch 3/16... | |
| Part Number: 7268 D Diameter: .187 (4.8) Hardware: No Length: .375 [9.5] Material: Stainless Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Nylon Patch 3/16 Hex with Nylon Patch... | |
| Part Number: 7661 Length: .500 [12.7] Material: Ceramic NL #: NL523W01-004 OD: .375 [9.5] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W01-004 | |
| Part Number: 7662 Length: .625 [15.9] Material: Ceramic NL #: NL523W01-005 OD: .375 [9.5] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W01-005 | |
| Part Number: 7663 Length: .625 [15.9] Material: Ceramic NL #: NL523W02-005 OD: .500 [12.7] Shape: Round Thread: 8-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W02-005 | |
| Part Number: 7664 Length: .750 [19.1] Material: Ceramic NL #: NL523W01-006 OD: .375 [9.5] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W01-006 | |
| Part Number: 7665 Length: .750 [19.1] Material: Ceramic NL #: NL523W02-006 OD: .500 [12.7] Shape: Round Thread: 8-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W02-006 | |
| Part Number: 7666 Length: 1.000 [25.4] Material: Ceramic NL #: NL523W01-008 OD: .375 [9.5] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W01-008 | |
| Part Number: 7667 Length: 1.000 [25.4] Material: Ceramic NL #: NL523W02-008 OD: .500 [12.7] Shape: Round Thread: 8-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W02-008 | |
| Part Number: 7668 Length: 1.000 [25.4] Material: Ceramic NL #: NL523W03-008 OD: .750 [19.1] Shape: Round Thread: 10-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W03-008 | |
| Part Number: 7669 Length: 1.250 [31.8] Material: Ceramic NL #: NL523W01-010 OD: .375 [9.5] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W01-010 | |
| Part Number: 7670 Length: 1.250 [31.8] Material: Ceramic NL #: NL523W02-010 OD: .500 [12.7] Shape: Round Thread: 8-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W02-010 | |
| Part Number: 7671 Length: 1.250 [31.8] Material: Ceramic NL #: NL523W04-010 OD: 1.000 [25.4] Shape: Round Thread: 1/4-20 Max Continuous Use Temperature: 1,700°F (930°C) NL523W04-010 | |
| Part Number: 7672 Length: 1.500 [38.1] Material: Ceramic NL #: NL523W01-012 OD: .375 [9.5] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W01-012 | |
| Part Number: 7673 Length: 1.500 [38.1] Material: Ceramic NL #: NL523W02-012 OD: .500 [12.7] Thread: 8-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W02-012 | |
| Part Number: 7674 Length: 1.500 [38.1] Material: Ceramic NL #: NL523W03-012 OD: .750 [19.1] Thread: 10-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W03-012 | |
| Part Number: 7675 Length: 1.500 [38.1] Material: Ceramic NL #: NL523W04-012 OD: 1.000 [25.4] Thread: 1/4-20 Max Continuous Use Temperature: 1,700°F (930°C) NL523W04-012 | |
| Part Number: 7676 Length: 2.000 [50.8] Material: Ceramic NL #: NL523W01-016 OD: .375 [9.5] Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W01-016 | |
| Part Number: 7677 Length: 2.000 [50.8] Material: Ceramic NL #: NL523W02-016 OD: .500 [12.7] Thread: 8-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W02-016 | |
| Part Number: 7678 Length: 2.000 [50.8] Material: Ceramic NL #: NL523W03-016 OD: .750 [19.1] Thread: 10-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W03-016 | |
| Part Number: 7710 Length: .250 [6.4] Material: Ceramic OD: .250 [6.4] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C) | |
| Part Number: 7711 Length: .500 [12.7] Material: Ceramic OD: .250 [6.4] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C) | |
| Part Number: 7712 Length: .375 [9.5] Material: Ceramic OD: .375 [9.5] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C) | |
| Part Number: 7713 Length: .500 [12.7] Material: Ceramic OD: .375 [9.5] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C) | |
| Part Number: 7714 Length: .500 [12.7] Material: Ceramic OD: .500 [12.7] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C) | |
| Part Number: 7715 Length: .750 [19.1] Material: Ceramic OD: .500 [12.7] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C) | |
| Part Number: 7716 Length: 1.000 [25.4] Material: Ceramic OD: .500 [12.7] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C) | |
| Part Number: 7717 Length: 1.500 [38.1] Material: Ceramic OD: .500 [12.7] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C) | |
| Part Number: 7718 Length: 2.500 [63.5] Material: Ceramic OD: .500 [12.7] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C) | |
| Part Number: 7719 Length: 2.500 [63.5] Material: Ceramic OD: .750 [19.1] Shape: Round Thread: 1/4-20 Continuous Temperature Use: Upto 1,700 F | |
| Part Number: 7720 Length: 4.000 [101.6] Material: Ceramic OD: .750 [19.1] Shape: Round Thr'd Depth(D): 3/4 [.750] Thread: 1/4-20 Max Continuous Use Temperature: 1,700°F (930°C) | |
| Part Number: 779 Hole Size: #4, M3 Length: 1.500 [38.1] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers | |
| Part Number: 789 Hole Size: #6, M3.5 Length: 1.500 [38.1] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers | |
| Part Number: 790 Hole Size: #10 Length: .250 [6.4] Material: Nylon 6/6 V-2 OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers | |
| Part Number: 791 Hole Size: #10 Length: .375 [9.5] Material: Nylon 6/6 V-2 OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers | |
| Part Number: 792 Hole Size: #10 Length: .500 [12.7] Material: Nylon 6/6 V-2 OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers | |
| Part Number: 793 Hole Size: #10 Length: .625 [15.9] Material: Nylon 6/6 V-2 OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers | |
| Part Number: 794 Hole Size: #10 Length: .750 [19.1] Material: Nylon 6/6 V-2 OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers | |
| Part Number: 795 Hole Size: #10 Length: .875 [22.2] Material: Nylon 6/6 V-2 OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers | |
| Part Number: 796 Hole Size: #10 Length: 1.000 [25.4] Material: Nylon 6/6 V-2 OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers | |
| Part Number: 797 Hole Size: #10 Length: 1.500 [38.1] Material: Nylon 6/6 V-2 OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers | |
| Part Number: 799 Hole Size: #8, M4 Length: 1.500 [38.1] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers | |
| Part Number: 8400 Finish/Plating: Clear Iridite Length: .375 [9.5] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40... | |
| Part Number: 8401 Finish/Plating: Clear Iridite Length: .500 [12.7] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40... | |
| Part Number: 8402 Finish/Plating: Clear Iridite Length: .625 [15.9] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40... | |
| Part Number: 8403 Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40... | |
| Part Number: 8404 Finish/Plating: Clear Iridite Length: .875 [22.2] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40... | |
| Part Number: 8405 Finish/Plating: Clear Iridite Length: 1.000 [25.4] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40... | |
| Part Number: 8406 Finish/Plating: Clear Iridite Length: 1.125 [28.6] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40... | |
| Part Number: 8407 Finish/Plating: Clear Iridite Length: 1.250 [31.8] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40... | |
| Part Number: 8408 Finish/Plating: Clear Iridite Length: 1.375 [34.9] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40... | |
| Part Number: 8409 Finish/Plating: Clear Iridite Length: 1.500 [38.1] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40... | |
| Part Number: 8410 Finish/Plating: Clear Iridite Length: 1.625 [41.3] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40... | |
| Part Number: 8411 Finish/Plating: Clear Iridite Length: 1.750 [44.5] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40... | |
| Part Number: 8412 Finish/Plating: Clear Iridite Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40... | |
| Part Number: 8413 Finish/Plating: Clear Iridite Length: .375 [9.5] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32... | |
| Part Number: 8414 Finish/Plating: Clear Iridite Length: .500 [12.7] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32... | |
| Part Number: 8415 Finish/Plating: Clear Iridite Length: .625 [15.9] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32... | |
| Part Number: 8416 Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32... | |
| Part Number: 8417 Finish/Plating: Clear Iridite Length: .875 [22.2] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32... | |
| Part Number: 8418 Finish/Plating: Clear Iridite Length: 1.000 [25.4] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32... | |
| Part Number: 8419 Finish/Plating: Clear Iridite Length: 1.125 [28.6] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32... | |
| Part Number: 8420 Finish/Plating: Clear Iridite Length: 1.250 [31.8] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32... | |
| Part Number: 8421 Finish/Plating: Clear Iridite Length: 1.375 [34.9] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32... | |
| Part Number: 8422 Finish/Plating: Clear Iridite Length: 1.500 [38.1] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32... | |
| Part Number: 8423 Finish/Plating: Clear Iridite Length: 1.625 [41.3] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32... | |
| Part Number: 8424 Finish/Plating: Clear Iridite Length: 1.750 [44.5] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32... | |
| Part Number: 8425 Finish/Plating: Clear Iridite Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32... | |
| Part Number: 8426 Finish/Plating: Clear Iridite Length: .375 [9.5] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32... | |
| Part Number: 8427 Finish/Plating: Clear Iridite Length: .500 [12.7] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32... | |
| Part Number: 8428 Finish/Plating: Clear Iridite Length: .625 [15.9] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32... | |
| Part Number: 8429 Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32... | |
| Part Number: 8430 Finish/Plating: Clear Iridite Length: .875 [22.2] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32... | |
| Part Number: 8431 Finish/Plating: Clear Iridite Length: 1.000 [25.4] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32... | |
| Part Number: 8432 Finish/Plating: Clear Iridite Length: 1.125 [28.6] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32... | |
| Part Number: 8433 Finish/Plating: Clear Iridite Length: 1.250 [31.8] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32... | |
| Part Number: 8434 Finish/Plating: Clear Iridite Length: 1.375 [34.9] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32... | |
| Part Number: 8435 Finish/Plating: Clear Iridite Length: 1.500 [38.1] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32... | |
| Part Number: 8436 Finish/Plating: Clear Iridite Length: 1.625 [41.3] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32... | |
| Part Number: 8437 Finish/Plating: Clear Iridite Length: 1.750 [44.5] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32... | |
| Part Number: 8438 Finish/Plating: Clear Iridite Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32... | |
| Part Number: 8439 Finish/Plating: Clear Iridite Length: 2.500 [63.5] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32... | |
| Part Number: 8440 Finish/Plating: Clear Iridite Length: 3.000 [76.2] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32... | |
| Part Number: 8440A Length: .250 [6.4] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs | |
| Part Number: 8440B Length: .375 [9.5] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs | |
| Part Number: 8440C Length: .500 [12.7] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs | |
| Part Number: 8440D Length: .625 [15.9] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs | |
| Part Number: 8440E Length: .750 [19.1] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs | |
| Part Number: 8440F Length: .875 [22.2] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs | |
| Part Number: 8440G Length: 1.000 [25.4] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs | |
| Part Number: 8441A Length: .250 [6.4] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs | |
| Part Number: 8441B Length: .375 [9.5] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs | |
| Part Number: 8441C Length: .500 [12.7] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs | |
| Part Number: 8441D Length: .625 [15.9] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs | |
| Part Number: 8441E Length: .750 [19.1] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs | |
| Part Number: 8441F Length: .875 [22.2] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs | |
| Part Number: 8441G Length: 1.000 [25.4] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs | |
| Part Number: 8442A Length: .250 [6.4] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs | |
| Part Number: 8442B Length: .375 [9.5] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs | |
| Part Number: 8442C Length: .500 [12.7] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs | |
| Part Number: 8442D Length: .625 [15.9] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs | |
| Part Number: 8442E Length: .750 [19.1] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs | |
| Part Number: 8442F Length: .875 [22.2] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs | |
| Part Number: 8442G Length: 1.000 [25.4] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs | |
| Part Number: 8692 D Diameter: .250 (6.4) Length: .125 (3.2) Material: Nylon Ideal for use with T 1-3/4 LED Lens Caps | |
| Part Number: 8712 Length: .250 [6.4] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded... | |
| Part Number: 8713 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40... | |
| Part Number: 8714 Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40... | |
| Part Number: 8715 Length: .250 [6.4] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded... | |
| Part Number: 8716 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32... | |
| Part Number: 8717 Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32... | |
| Part Number: 8730 Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Screw Installed Wire Range (AWG): 14-22 AWG | |
| Part Number: 8731 Length: .250 [6.4] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded... | |
| Part Number: 8732 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32... | |
| Part Number: 8733 Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32... | |
| Part Number: 8737 Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Screw Installed Wire Range (AWG): 14-22 AWG | |
| Part Number: 875 Hole Size: #4, M3 Length: .125 (3.2) Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers | |
| Part Number: 876 Hole Size: #4, M3 Length: .250 [6.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers | |
| Part Number: 877 Hole Size: #4, M3 Length: .375 [9.5] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers | |
| Part Number: 878 Hole Size: #4, M3 Length: .500 [12.7] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers | |
| Part Number: 8799 Finish/Plating: Nickel Plate Length: .600 [15.2] (PC 104) Material: Brass OD: .250 [6.4] Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 | |
| Part Number: 879 Hole Size: #4, M3 Length: .625 [15.9] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers | |
| Part Number: 8800 Length: .187 [4.74] Material: Nylon 6/6-V-0 Style: Sturdy Tension Fit | |
| Part Number: 8801 Length: .250 [6.4] Material: Nylon 6/6-V-0 Style: Sturdy Tension Fit | |
| Part Number: 8802 Length: .375 [9.5] Material: Nylon 6/6-V-0 Style: Sturdy Tension Fit | |
| Part Number: 8803 Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Sturdy Tension Fit | |
| Part Number: 8804 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Sturdy Tension Fit | |
| Part Number: 8805 Length: .750 [19.1] Material: Nylon 6/6-V-0 Style: Sturdy Tension Fit | |
| Part Number: 8806 Length: .875 [22.2] Material: Nylon 6/6-V-0 Style: Sturdy Tension Fit | |
| Part Number: 8807 Length: .187 [4.74] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In Release | |
| Part Number: 8808 Length: .250 [6.4] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In Release | |
| Part Number: 8809 Length: .375 [9.5] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In Release | |
| Part Number: 880 Hole Size: #4, M3 Length: .750 [19.1] Material: Nylon OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers | |
| Part Number: 8810 Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In Release | |
| Part Number: 8811 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In Release | |
| Part Number: 8812 Length: .750 [19.1] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In Release | |
| Part Number: 8813 Length: .875 [22.2] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In Release | |
| Part Number: 8814 Length: 1.000 [25.4] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In Release | |
| Part Number: 8815 Length: .187 [4.74] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In | |
| Part Number: 8816 Length: .250 [6.4] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In | |
| Part Number: 8817 Length: .375 [9.5] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In | |
| Part Number: 8818 Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In | |
| Part Number: 8819 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In | |
| Part Number: 881 Hole Size: #4, M3 Length: .875 [22.2] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers | |
| Part Number: 8820 Length: .750 [19.1] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In | |
| Part Number: 8821 Length: .875 [22.2] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In | |
| Part Number: 8822 Length: .187 [4.74] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In | |
| Part Number: 8823 Length: .250 [6.4] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In | |
| Part Number: 8824 Length: .375 [9.5] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In | |
| Part Number: 8825 Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In | |
| Part Number: 8826 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In | |
| Part Number: 8827 Length: .750 [19.1] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In | |
| Part Number: 8828 Length: .875 [22.2] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In | |
| Part Number: 8829 Hole Size: #4, M3 Length: .125 (3.2) Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] OD: .260 [6.6] Style: Stacking Spacer | |
| Part Number: 882 Hole Size: #4, M3 Length: 1.000 [25.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers | |
| Part Number: 8830 Hole Size: #4, M3 Length: .187 [4.74] Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] OD: .260 [6.6] Style: Stacking Spacer | |
| Part Number: 8831 Hole Size: #4, M3 Length: .250 [6.4] Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] OD: .260 [6.6] Style: Stacking Spacer | |
| Part Number: 8832 Hole Size: #4, M3 Length: .375 [9.5] Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] OD: .260 [6.6] Style: Stacking Spacer | |
| Part Number: 8833 Hole Size: #2 Length: .500 [12.7] Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] OD: .260 [6.6] Style: Stacking Spacer | |
| Part Number: 8834 Hole Size: #4, M3 Length: .625 [15.9] Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] OD: .260 [6.6] Style: Stacking Spacer | |
| Part Number: 8835 Hole Size: #6, M3.5 Length: .250 [6.4] Material: Nylon Mounting Hole: 0.234 [5.9] OD: .312 [7.9] Style: Stacking Spacer | |
| Part Number: 8836 Hole Size: #6, M3.5 Length: .375 [9.5] Material: Nylon 6/6-V-0 Mounting Hole: 0.234 [5.9] OD: .312 [7.9] Style: Stacking Spacer | |
| Part Number: 8837 Hole Size: #6, M3.5 Length: .500 [12.7] Material: Nylon 6/6-V-0 Mounting Hole: 0.234 [5.9] OD: .312 [7.9] Style: Stacking Spacer | |
| Part Number: 8838 Hole Size: #6, M3.5 Length: .625 [15.9] Material: Nylon 6/6-V-0 Mounting Hole: 0.234 [5.9] OD: .312 [7.9] Style: Stacking Spacer | |
| Part Number: 8839 Hole Size: #8, M4 Length: .250 [6.4] Material: Nylon 6/6-V-0 Mounting Hole: 0.234 [5.9] OD: .312 [7.9] Style: Stacking Spacer | |
| Part Number: 883 Hole Size: #6, M3.5 Length: .125 (3.2) Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers | |
| Part Number: 8840 Hole Size: #8, M4 Length: .375 [9.5] Material: Nylon 6/6-V-0 Mounting Hole: 0.234 [5.9] OD: .312 [7.9] Style: Stacking Spacer | |
| Part Number: 8841 Hole Size: #8, M4 Length: .500 [12.7] Material: Nylon 6/6-V-0 Mounting Hole: 0.234 [5.9] OD: .312 [7.9] Style: Stacking Spacer | |
| Part Number: 8842 Hole Size: #8, M4 Length: .625 [15.9] Material: Nylon 6/6-V-0 Mounting Hole: 0.234 [5.9] OD: .312 [7.9] Style: Stacking Spacer | |
| Part Number: 8843 Length: 3mm [.118] Material: Nylon 6/6-V-0 Mounting Hole: 4mm Style: Metric Lock-In | |
| Part Number: 8844 Length: 4mm [.157] Material: Nylon Mounting Hole: 4mm Style: Metric Lock-In | |
| Part Number: 8845 Length: 6mm [2.36] Material: Nylon 6/6-V-0 Mounting Hole: 4mm Style: Metric Lock-In | |
| Part Number: 8846 Length: 8mm [.315] Material: Nylon 6/6-V-0 Mounting Hole: 4mm Style: Metric Lock-In | |
| Part Number: 8847 Length: 10mm [.394] Material: Nylon 6/6-V-0 Mounting Hole: 4mm Style: Metric Lock-In | |
| Part Number: 8848 Length: 12mm .472] Material: Nylon 6/6-V-0 Mounting Hole: 4mm Style: Metric Lock-In | |
| Part Number: 8849 Length: 14mm [.551] Material: Nylon 6/6-V-0 Mounting Hole: 4mm Style: Metric Lock-In | |
| Part Number: 884 Hole Size: #6, M3.5 Length: .250 [6.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers | |
| Part Number: 8850 Length: 16mm [.630] Material: Nylon 6/6-V-0 Mounting Hole: 4mm Style: Metric Lock-In | |
| Part Number: 8851 Length: 18mm [.709] Material: Nylon 6/6-V-0 Mounting Hole: 4mm Style: Metric Lock-In | |
| Part Number: 885 Hole Size: #6, M3.5 Length: .375 [9.5] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers | |
| Part Number: 886 Hole Size: #6, M3.5 Length: .500 [12.7] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers | |
| Part Number: 8871 Length: .187 [4.74] Material: Nylon 6/6-V-0 Style: Slimline Lock-In Release | |
| Part Number: 8872 Length: .250 [6.4] Material: Nylon 6/6-V-0 Style: Slimline Lock-In Release | |
| Part Number: 8873 Length: .375 [9.5] Material: Nylon 6/6-V-0 Style: Slimline Lock-In Release | |
| Part Number: 8874 Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Slimline Lock-In Release | |
| Part Number: 8875 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Slimline Lock-In Release | |
| Part Number: 8879 Length: .125 (3.2) Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Tension Fit | |
| Part Number: 887 Hole Size: #6, M3.5 Length: .625 [15.9] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers | |
| Part Number: 8880 Length: .187 [4.74] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Tension Fit | |
| Part Number: 8881 Length: .250 [6.4] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Tension Fit | |
| Part Number: 8882 Length: .375 [9.5] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Tension Fit | |
| Part Number: 8883 Length: .500 [12.7] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Tension Fit | |
| Part Number: 8884 Length: .625 [15.9] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Tension Fit | |
| Part Number: 8885 Length: .750 [19.1] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Tension Fit | |
| Part Number: 8886 Length: .875 [22.2] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Tension Fit | |
| Part Number: 8887 Length: 1.000 [25.4] Material: Nylon Mounting Hole: .125 [3.2] Style: Tension Fit | |
| Part Number: 8888 Length: .125 (3.2) Material: Nylon 6/6-V-0 Style: Easy Lock-In | |
| Part Number: 8889 Length: .187 [4.74] Material: Nylon 6/6-V-0 Style: Easy Lock-In | |
| Part Number: 888 Hole Size: #6, M3.5 Length: .750 [19.1] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers | |
| Part Number: 8890 Length: .250 [6.4] Material: Nylon 6/6-V-0 Style: Easy Lock-In | |
| Part Number: 8891 Length: .375 [9.5] Material: Nylon 6/6-V-0 Style: Easy Lock-In | |
| Part Number: 8892 Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Easy Lock-In | |
| Part Number: 8893 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Easy Lock-In | |
| Part Number: 889 Hole Size: #6, M3.5 Length: .875 [22.2] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers | |
| Part Number: 890 Hole Size: #6, M3.5 Length: 1.000 [25.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers | |
| Part Number: 891 Hole Size: #8, M4 Length: .125 (3.2) Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers |
| << Prev | Next >> |