Keystone Electronics Corp.
Standard binding Post Red
7004
Description
Part Number: 7004
Color: Red
Finish/Plating: Silver Plate
Material: Brass
Plug Size: .175 [4.4]
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 7004
Color: Red
Finish/Plating: Silver Plate
Material: Brass
Plug Size: .175 [4.4]
Request a Quote
Email Supplier
Datasheet
Suppliers
Standard binding Post Red
7004
Part Number: 7004
Color: Red
Finish/Plating: Silver Plate
Material: Brass
Plug Size: .175 [4.4]
Part Number: 7004
- Color: Red
- Finish/Plating: Silver Plate
- Material: Brass
- Plug Size: .175 [4.4]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
7004 |
|
Product Name
|
Standard binding Post Red |
|
Material
|
Metal; Brass
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Brass
View Details
4 suppliers
Keystone Electronics Corp.
Type & Shape
PCB Support (No Hole / Solid Post)
Mounting
Locking
Material
Plastic; Nylon or Polyamide
View Details
2 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Hex
Mounting
Swage / Rivet; Threaded
Material
Metal; Brass
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; StainlessSteel
View Details
4 suppliers