Keystone Electronics Corp. Datasheets for Wire Terminals
Wire terminals are passive conductors used to facilitate a connection that is not soldered.
Wire Terminals: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Part Number: 1105 # of Cells: 1 Material: Steel Mounting: Rivet 1/2 A Cell No longer a stocking item, Subject to stock availability and minimum order requirements, Contact our sales... | |
| Part Number: 11100 Mounting Hole: .136 3.5] Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass | |
| Part Number: 11111 Mounting Hole: .158 [4.0] Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass | |
| Part Number: 11112 Mounting Hole: .158 [4.0] Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass | |
| Part Number: 11113 Mounting Hole: .158 [4.0] Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass | |
| Part Number: 11114 Mounting Hole: .158 [4.0] Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass | |
| Part Number: 11115 Mounting Hole: .158 [4.0] Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass | |
| Part Number: 11216 Mounting Hole: .136 3.5] Pin Size: 0.080 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass | |
| Part Number: 11217 Mounting Hole: .136 3.5] Pin Size: 0.093 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass | |
| Part Number: 11218 Mounting Hole: 0.066 Pin Size: 0.030 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass | |
| Part Number: 11250 Mounting Hole: .158 [4.0] Pin Size: 0.093 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass | |
| Part Number: 11251 Mounting Hole: .158 [4.0] Pin Size: 0.093 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass | |
| Part Number: 11310 Mounting Hole: 0.086 Pin Size: 0.063 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass | |
| Part Number: 11311 Mounting Hole: .136 3.5] Pin Size: 0.080 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass | |
| Part Number: 11312 Mounting Hole: - Pin Size: 0.080 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass | |
| Part Number: 1201 Current Rating: 15 Amps Mounting: Swage Mount Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 1202 Current Rating: 30 Amps Mounting: Solder Mount Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: 30 Amp Thread: 10-32 | |
| Part Number: 1203 Current Rating: 20 Amps Finish/Plating: Matte Tin Length: .656 [16.7] Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal... | |
| Part Number: 1204 Finish/Plating: Bright Tin Material: Brass Mounting: Swage Mount | |
| Part Number: 1205 Current Rating: 15 Amps Mounting: Swage Mount Orientation: Vertical Screw Packaging: Screw not Included Thread: 8-32 | |
| Part Number: 1206 Current Rating: 30 Amps Finish/Plating: Matte Tin Material: Brass Mounting: Swage Mount Orientation: Vertical Screw Packaging: Screw not Included Terminal Body Style: 30 Amp Thread: 10-32 | |
| Part Number: 1207 Current Rating: 15 Amps Mounting: Swage Mount Orientation: Vertical Screw Packaging: Unassembled Thread: 8-32 | |
| Part Number: 1208 Current Rating: 30 Amps Mounting: Swage Mount Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: 30 Amp Thread: 10-32 | |
| Part Number: 1209 Current Rating: 15 Amps Mounting: Swage Mount Orientation: Vertical Screw Packaging: Screw Installed Thread: 8-32 | |
| Part Number: 1211 Current Rating: 10 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: Vertical Tab Size: .110 [2.8] x .032 [.81] Terminal Style: PCB Male... | |
| Part Number: 1212-ST Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .187 [4.8] x .032 [.81] Terminal Style: PCB Male... | |
| Part Number: 1212 Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .187 [4.8] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL... | |
| Part Number: 1213-ST Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .205 [5.2] x .032 [.81] Terminal Type: Quick-Fit UL... | |
| Part Number: 1213 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .205 [5.2] x .032 [.81] Terminal Type: Quick-Fit UL... | |
| Part Number: 1215 Current Rating: 15 Amps Finish/Plating: Bright Tin Material: Steel Mounting: Swage Mount Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 1216 Finish/Plating: Bright Tin Material: Brass Orientation: Vertical Tab Size: .187 [4.8] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & | |
| Part Number: 1217 Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: Swage Mount Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 1225 Current Rating: 20 Amps Finish/Plating: Matte Tin Length: 1.039 [26.4] Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal... | |
| Part Number: 1232 Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Steel Mounting: Panel Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 1236 "ID": 050 [1.7] Finish/Plating: Matte Tin Material: Brass Mounting Hole: 0.064 Flare tip Terminal | |
| Part Number: 1237 "ID": 050 [1.7] Finish/Plating: Matte Tin Material: Brass Mounting Hole: 0.064 Pin tip Terminal | |
| Part Number: 1238 "ID": 050 [1.7] Finish/Plating: Matte Tin Material: Brass Mounting Hole: 0.064 Blunt tip Terminal | |
| Part Number: 1247 Current Rating: 15 Amps Finish/Plating: Nickel Plate Material: Brass Mounting: Swage Mount Orientation: Vertical Screw Packaging: Screw not Included Thread: 6-32 | |
| Part Number: 1248 Current Rating: 15 Amps Finish/Plating: Bright Tin Material: Steel Mounting: Swage Mount Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 1251 Current Rating: 15 Amps Finish/Plating: Nickel Plate Material: Brass Mounting: Swage Mount Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32 Mounts from under side of board. | |
| Part Number: 1252 Finish/Plating: Bright Tin Insulated: No Material: Brass Mounting: Crimp Tab Size: .110 [2.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 18-22 AWG | |
| Part Number: 1264 Finish/Plating: Bright Tin Insulated: No Material: Brass Mounting: Crimp Tab Size: .187 [4.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 16-22 AWG | |
| Part Number: 1265 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: .106 Orientation: Horizontal Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male... | |
| Part Number: 1266 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Horizontal Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male... | |
| Part Number: 1267 Current Rating: 10 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: Vertical Tab Size: .110 [2.8] x .020 [.51] Terminal Style: PCB Male... | |
| Part Number: 1268 Finish/Plating: Bright Tin Material: Brass Mounting: Swage Mount | |
| Part Number: 1272 Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Steel Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 1273 Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Steel Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 1276 Finish/Plating: Bright Tin Hole Size: #8, M4 Insulated: No Material: Brass Mounting: Wire Type: Ring Tongue Terminals Wire Range (AWG): 16-22 AWG Ring Tongue Non-Insulated Terminal | |
| Part Number: 1281 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male... | |
| Part Number: 1282 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .110 [2.8] x .032 [.81] Terminal Style: PCB Male... | |
| Part Number: 1283 Current Rating: 30 Amps Mounting: Swage Mount Orientation: Vertical Screw Packaging: Screw Installed Terminal Body Style: 30 Amp Thread: 10-32 | |
| Part Number: 1284 Current Rating: 15 Amps Mounting: Swage Mount Orientation: Vertical Screw Packaging: Screw not Included Thread: 6-32 | |
| Part Number: 1285-ST Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: Vertical Tab Size: .187 [4.8] x .020 [.51] Terminal Style: PCB Male... | |
| Part Number: 1285 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: Vertical Tab Size: .187 [4.8] x .020 [.51] Terminal Style: PCB Male... | |
| Part Number: 1286-ST Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: Vertical Tab Size: .205 [5.2] x .020 [.51] Terminal Type: Quick-Fit UL... | |
| Part Number: 1286 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: Vertical Tab Size: .205 [5.2] x .020 [.51] Terminal Type: Quick-Fit UL... | |
| Part Number: 1287-R Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Orientation: Vertical Packaging: Continuous Reel - 12,500 per reel RoHS: Yes Tab Size: .250 [6.4] x... | |
| Part Number: 1287-ST Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male... | |
| Part Number: 1287-STR Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Orientation: Vertical Packaging: Continuous Reel - 10,000 per reel Tab Size: .250 [6.4] x .032 [.81]... | |
| Part Number: 1287 Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical RoHS: Yes Tab Size: .250 [6.4] x .032 [.81] Terminal Style:... | |
| Part Number: 1289-ST Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male... | |
| Part Number: 1289-STR Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Orientation: Vertical Packaging: Continuous Reel - 10,000 per reel Tab Size: .250 [6.4] x .032 [.81]... | |
| Part Number: 1289 Current Rating: 20 Amps Finish/Plating: Matte Tin Length: .540 (13.7) Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal... | |
| Part Number: 1292 Current Rating: 20 Amps Finish/Plating: Matte Tin Length: 18mm [.709] Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal... | |
| Part Number: 1293 Current Rating: 30 Amps Finish/Plating: Matte Tin Material: Brass Mounting: Solder Mount Orientation: Vertical Screw Packaging: Screw not Included Terminal Body Style: 30 Amp Thread: 10-32 | |
| Part Number: 1298 Current Rating: 15 Amps Mounting: Swage Mount Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32 | |
| Part Number: 1299 Current Rating: 30 Amps Mounting: Solder Mount Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: 30 Amp Thread: 10-32 | |
| Part Number: 1498CP Finish/Plating: Matte Tin Material: Spring Steel Mounting Hole: 0.094 | |
| Part Number: 1507-1 Finish/Plating: Bright Tin Length: .078 [2.0] Material: Brass Mounting Hole: .116 Terminal Style: Split Turret | |
| Part Number: 1510-1 Finish/Plating: Bright Tin Length: .078 [2.0] Material: Brass Mounting Hole: .116 Terminal Style: Split Turret | |
| Part Number: 1510-2 Finish/Plating: Bright Tin Length: .105 [2.7] Material: Brass Mounting Hole: .116 Terminal Style: Split Turret | |
| Part Number: 1511-1 Finish/Plating: Bright Tin Length: .078 [2.0] Material: Brass Mounting Hole: .116 Terminal Style: Split Turret | |
| Part Number: 1511-2 Finish/Plating: Bright Tin Length: .105 [2.7] Material: Brass Mounting Hole: 0.094 Terminal Style: Split Turret | |
| Part Number: 1533-1 Finish/Plating: Bright Tin Length: .051 [1.3] Material: Brass Mounting Hole: 0.064 Terminal Style: Split Turret | |
| Part Number: 1533-2 Finish/Plating: Bright Tin Length: .082 [2.1] Material: Brass Mounting Hole: 0.064 Terminal Style: Split Turret | |
| Part Number: 1572-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Length: .051 [1.3] Material: Brass Mounting Hole: 0.076 Type: Solder Turret Terminal | |
| Part Number: 1572-2 Finish/Plating: Bright Tin For Panel Thickness: .062 [1.57] Length: .082 [2.1] Material: Brass Mounting Hole: 0.076 Type: Solder Turret Terminal | |
| Part Number: 3548 Material: Brass Mounting: THM Orientation: Vertical Tab Size: .187 [4.8] x .020 [.51] Terminal Style: PCB Female Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada)... | |
| Part Number: 3551 Material: Brass Mounting: THM Orientation: Vertical Tab Size: .187 [4.8] x .032 [.81] Terminal Style: PCB Female Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada)... | |
| Part Number: 3563 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse... | |
| Part Number: 3563KTR Current Rating: 15 Amps Finish/Plating: Tin-Nickel Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size:... | |
| Part Number: 3563TR Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse... | |
| Part Number: 3564 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse... | |
| Part Number: 3575 Material: Brass Mounting: THM Orientation: Vertical Tab Size: .205 [5.2] x .032 [.81] Terminal Style: PCB Female Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada)... | |
| Part Number: 3578 Material: Brass Mounting: THM Orientation: Vertical Tab Size: .187 [4.8] x .020 [.51] Terminal Style: PCB Female Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada)... | |
| Part Number: 3599 Current Rating: 10 Amps Finish/Plating: Matte Tin Material: Brass Mounting: SMT Tab Size: .110 [2.8] x .020 [.51] For Tape & Reel version, request | |
| Part Number: 3599TR Current Rating: 10 Amps Finish/Plating: Matte Tin Material: Brass Mounting: SMT Packaging: Tape and Reel - 1,000 / 13" reel Tab Size: .110 [2.8] x .020 [.51]... | |
| Part Number: 4000 Finish/Plating: Matte Tin Length: .500 [12.7] Material: Brass | |
| Part Number: 4001 Finish/Plating: Matte Tin Length: .562 [14.3] Material: Brass | |
| Part Number: 4002 Finish/Plating: Matte Tin Length: .750 [19.1] Material: Brass | |
| Part Number: 4003 Finish/Plating: Matte Tin Length: 1.000 [25.4] Material: Brass | |
| Part Number: 4004 Finish/Plating: Matte Tin Material: Brass | |
| Part Number: 4243 # of Fuses: 1 Current Rating: 15 Amps Fuse Entry: Vertical Fuse Size: 3AG Material: Brass Mounting: Rivet Quick-fit terminals simplify wiring, eliminates soldering | |
| Part Number: 4469 Finish/Plating: Bright Tin Insulated: No Material: Brass Mounting: Crimp Tab Size: .205 [5.2] x .020 [.51] Type: Quick Fit Wire Range (AWG): 16-20 AWG | |
| Part Number: 4470 Finish/Plating: Bright Tin Insulated: No Material: Brass Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 16-20 AWG Vinyl Boot available:... | |
| Part Number: 4704 Finish/Plating: Matte Tin Hole Size: #10 Material: Brass | |
| Part Number: 4712 Finish/Plating: Matte Tin Hole Diameter: .250 [6.4] Material: Copper | |
| Part Number: 4900 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.043 Orientation: Vertical Tab Size: .187 [4.8] x .020 [.51] Terminal Style: PCB Male... | |
| Part Number: 4901 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.067 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male... | |
| Part Number: 4902 Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.067 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male... | |
| Part Number: 4903 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: Horizontal Tab Size: .110 [2.8] x .020 [.51] Terminal Style: PCB Male... | |
| Part Number: 4904 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: Horizontal Tab Size: .187 [4.8] x .020 [.51] Terminal Style: PCB Male... | |
| Part Number: 4905 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: Horizontal Tab Size: .205 [5.2] x .020 [.51] Terminal Type: Quick-Fit UL... | |
| Part Number: 4906 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Horizontal Tab Size: .110 [2.8] x .032 [.81] Terminal Style: PCB Male... | |
| Part Number: 4907 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Horizontal Tab Size: .187 [4.8] x .032 [.81] Terminal Style: PCB Male... | |
| Part Number: 4908 Current Rating: 25 Amps Finish/Plating: Matte Tin Material: Brass Mounting: SMT Mounting Hole: 0.067 Orientation: 30 Degree Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB... | |
| Part Number: 4909 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Horizontal Tab Size: .205 [5.2] x .032 [.81] Terminal Type: Quick-Fit UL... | |
| Part Number: 4910 Current Rating: 25 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.067 Orientation: 0 Degree Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB... | |
| Part Number: 4912 Current Rating: 25 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.067 Orientation: 60 Degree Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB... | |
| Part Number: 4914 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.067 Orientation: Horizontal Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male... | |
| Part Number: 4915 Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Orientation: Horizontal Tab Size: .110 [2.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit... | |
| Part Number: 4916 Current Rating: 25 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: 30 Degree Tab Size: .110 [2.8] x .020 [.51] Terminal Style: PCB... | |
| Part Number: 4917 Current Rating: 25 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: 60 Degree Tab Size: .110 [2.8] x .020 [.51] Terminal Style: PCB... | |
| Part Number: 4918 Current Rating: 25 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: 0 Degree Tab Size: .187 [4.8] x .020 [.51] Terminal Style: PCB... | |
| Part Number: 4919 Current Rating: 25 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: 30 Degree Tab Size: .187 [4.8] x .020 [.51] Terminal Style: PCB... | |
| Part Number: 4920 Current Rating: 25 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: 60 Degree Tab Size: .187 [4.8] x .020 [.51] Terminal Style: PCB... | |
| Part Number: 4928 Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: SMT Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit... | |
| Part Number: 4928TR Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: SMT Orientation: Vertical Packaging: Tape and Reel - 250 / 13" reel Tab Size: .250 [6.4] x... | |
| Part Number: 4966 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.056 Orientation: Horizontal Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male... | |
| Part Number: 680 Finish/Plating: Matte Tin Material: Brass Mounting: THM Type: PC Loop Test Point | |
| Part Number: 7310 Finish/Plating: Matte Tin Hole Size: #10 Material: Brass | |
| Part Number: 7311 Finish/Plating: Matte Tin Hole Size: #4, M3 Material: Brass | |
| Part Number: 7312 Finish/Plating: Matte Tin Hole Size: #6, M3.5 Material: Brass | |
| Part Number: 7313 Finish/Plating: Matte Tin Hole Size: #8, M4 Material: Brass | |
| Part Number: 7314 Finish/Plating: Matte Tin Hole Size: #4, M3 Material: Brass | |
| Part Number: 7315 Finish/Plating: Matte Tin Hole Size: #6, M3.5 Material: Brass | |
| Part Number: 7316 Finish/Plating: Matte Tin Hole Size: #8, M4 Material: Brass | |
| Part Number: 7317 Finish/Plating: Matte Tin Hole Size: #4, M3 Material: Brass | |
| Part Number: 7318 Finish/Plating: Matte Tin Hole Size: #6, M3.5 Material: Brass | |
| Part Number: 7319 Finish/Plating: Matte Tin Hole Size: #8, M4 Material: Brass | |
| Part Number: 7325 Finish/Plating: Matte Tin Hole Size: #4, M3 Material: Brass | |
| Part Number: 7326 Finish/Plating: Matte Tin Hole Size: #6, M3.5 Material: Brass | |
| Part Number: 7327 Finish/Plating: Matte Tin Hole Size: #8, M4 Material: Brass | |
| Part Number: 7328 Finish/Plating: Matte Tin Hole Size: #4, M3 Material: Brass | |
| Part Number: 7329 Finish/Plating: Matte Tin Hole Size: #6, M3.5 Material: Brass | |
| Part Number: 7330 Finish/Plating: Matte Tin Hole Size: #8, M4 Material: Brass | |
| Part Number: 7331 Finish/Plating: Matte Tin Hole Size: #4, M3 Material: Brass | |
| Part Number: 7332 Finish/Plating: Matte Tin Hole Size: #6, M3.5 Material: Brass | |
| Part Number: 7333 Finish/Plating: Matte Tin Hole Size: #8, M4 Material: Brass | |
| Part Number: 7340 Finish/Plating: Matte Tin Hole Size: #10 Material: Brass | |
| Part Number: 7689-2 Color: Red Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M3 PCB Screw Terminal | |
| Part Number: 7689-3 Color: Black Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M3 PCB Screw Terminal | |
| Part Number: 7689-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M3 PCB Screw Terminal | |
| Part Number: 7689-5 Color: Blue Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M3 PCB Screw Terminal | |
| Part Number: 7689-6 Color: Green Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M3 PCB Screw Terminal | |
| Part Number: 7689-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M3 PCB Screw Terminal | |
| Part Number: 7689-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M3 | |
| Part Number: 7689 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M3 Other Screw Options Available Part Number - Screw Head Color -... | |
| Part Number: 7690-2 Color: Red Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: 6-32 | |
| Part Number: 7690-3 Color: Black Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: 6-32 | |
| Part Number: 7690-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: 6-32 | |
| Part Number: 7690-5 Color: Blue Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: 6-32 | |
| Part Number: 7690-6 Color: Green Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: 6-32 | |
| Part Number: 7690-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: 6-32 | |
| Part Number: 7690-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: 6-32 | |
| Part Number: 7690 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color -... | |
| Part Number: 7691-2 Color: Red Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32 | |
| Part Number: 7691-3 Color: Black Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32 | |
| Part Number: 7691-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32 | |
| Part Number: 7691-5 Color: Blue Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32 | |
| Part Number: 7691-6 Color: Green Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32 | |
| Part Number: 7691-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32 | |
| Part Number: 7691-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32 | |
| Part Number: 7691 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color -... | |
| Part Number: 7692-2 Color: Red Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 7692-3 Color: Black Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 7692-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 7692-5 Color: Blue Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 7692-6 Color: Green Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 7692-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 7692-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 7692 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available Part Number - Screw Head... | |
| Part Number: 7693-2 Color: Red Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 7693-3 Color: Black Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 7693-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 7693-5 Color: Blue Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 7693-6 Color: Green Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 7693-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 7693-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 7693 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available Part Number - Screw Head... | |
| Part Number: 7695-2 Color: Red Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3 | |
| Part Number: 7695-3 Color: Black Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3 | |
| Part Number: 7695-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3 | |
| Part Number: 7695-5 Color: Blue Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3 | |
| Part Number: 7695-6 Color: Green Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3 | |
| Part Number: 7695-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3 | |
| Part Number: 7695-SEMS Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3 | |
| Part Number: 7695 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3 Other Screw Options Available Part Number - Screw Head... | |
| Part Number: 7696-2 Color: Red Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3 | |
| Part Number: 7696-3 Color: Black Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3 | |
| Part Number: 7696-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3 | |
| Part Number: 7696-5 Color: Blue Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3 | |
| Part Number: 7696-6 Color: Green Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3 | |
| Part Number: 7696-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3 | |
| Part Number: 7696-SEMS Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3 | |
| Part Number: 7696 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3 Other Screw Options Available Part Number - Screw Head... | |
| Part Number: 7697-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: Extended Thread: 6-32 | |
| Part Number: 7697-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: Extended Thread: 6-32 | |
| Part Number: 7697-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: Extended Thread: 6-32 | |
| Part Number: 7697-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: Extended Thread: 6-32 | |
| Part Number: 7697-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: Extended Thread: 6-32 | |
| Part Number: 7697-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: Extended Thread: 6-32 | |
| Part Number: 7697-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: Extended Thread: 6-32 | |
| Part Number: 7697 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: Extended Thread: 6-32 Other Screw Options Available Part Number - Screw... | |
| Part Number: 7698-2 Color: Red Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M3 | |
| Part Number: 7698-3 Color: Black Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M3 | |
| Part Number: 7698-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M3 | |
| Part Number: 7698-5 Color: Blue Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M3 | |
| Part Number: 7698-6 Color: Green Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M3 | |
| Part Number: 7698-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M3 | |
| Part Number: 7698-SEMS Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M3 | |
| Part Number: 7698 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M3 Other Screw Options Available Part Number - Screw Head Color -... | |
| Part Number: 7699-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Extended Thread: 6-32 | |
| Part Number: 7699-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Extended Thread: 6-32 | |
| Part Number: 7699-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Extended Thread: 6-32 | |
| Part Number: 7699-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Extended Thread: 6-32 | |
| Part Number: 7699-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Extended Thread: 6-32 | |
| Part Number: 7699-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Extended Thread: 6-32 | |
| Part Number: 7699-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Extended Thread: 6-32 | |
| Part Number: 7699 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Extended Thread: 6-32 Other Screw Options Available Part Number... | |
| Part Number: 7700-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 7700-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 7700-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 7700-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 7700-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 7700-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 7700-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 7700 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color... | |
| Part Number: 7701-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 7701-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 7701-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 7701-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 7701-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 7701-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 7701-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 7701 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color... | |
| Part Number: 7702-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 7702-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 7702-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 7702-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 7702-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 7702-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 7702-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 7702 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available Part Number - Screw Head... | |
| Part Number: 7756 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32 | |
| Part Number: 7757-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD... | |
| Part Number: 7757-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD... | |
| Part Number: 7757-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD... | |
| Part Number: 7757-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD... | |
| Part Number: 7757-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD... | |
| Part Number: 7757-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD... | |
| Part Number: 7757 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD... | |
| Part Number: 7758-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD... | |
| Part Number: 7758-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD... | |
| Part Number: 7758-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD... | |
| Part Number: 7758-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD... | |
| Part Number: 7758-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD... | |
| Part Number: 7758-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD... | |
| Part Number: 7758 Color: Nickel Current Rating: 20 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD... | |
| Part Number: 7759 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD... |
| Next >> |