Keystone Electronics Corp. Holders, Spacers, Standoffs 7361

Description
"T1 LED Standoff Natural Nylon 0.300"" (7.62mm)"
Request a Quote Datasheet
Description
"T1 LED Standoff Natural Nylon 0.300"" (7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holders, Spacers, Standoffs - 36-7361-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
36-7361-ND
Holders, Spacers, Standoffs 36-7361-ND
"T1 LED Standoff Natural Nylon 0.300"" (7.62mm)"

"T1 LED Standoff Natural Nylon 0.300"" (7.62mm)"

Buy Now Datasheet
Spacer; Height Keystone - 62W5189 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Height Keystone
62W5189
Spacer; Height Keystone 62W5189
SPACER; Height:7.6mm; External Diameter:5mm; Spacer Material:-; Product Range:-; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:3.4mm; External Depth:0.11"; External Thread Length:0.11"; For Use With:T-1 LEDs RoHS Compliant: Yes

SPACER; Height:7.6mm; External Diameter:5mm; Spacer Material:-; Product Range:-; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:3.4mm; External Depth:0.11"; External Thread Length:0.11"; For Use With:T-1 LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 36-7361-ND 62W5189
Product Name Holders, Spacers, Standoffs Spacer; Height Keystone
Material Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-8632-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers