Keystone Electronics Corp. 1/4 Hex M-F Standoff 8432

Description
Part Number: 8432 Finish/Plating: Clear Iridite Length: 1.125 [28.6] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 8432 Finish/Plating: Clear Iridite Length: 1.125 [28.6] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacer/Standoff, Hex, Aluminum, 6.4mm x 28.6mm is designed for applications requiring a robust and lightweight mounting solution. It features a hex male-female configuration with a body length of 28.6mm and an overall length of 38.1mm. The external width measures 6.35mm, and it is compliant with RoHS standards. This standoff is suitable for use with 8-32 thread sizes, making it versatile for various assembly needs. The aluminum construction provides a balance of strength and weight, ideal for electronic and mechanical applications.

Datasheet Summary
Powered by GS/AI

The Spacer/Standoff, Hex, Aluminum, 6.4mm x 28.6mm is designed for applications requiring a robust and lightweight mounting solution. It features a hex male-female configuration with a body length of 28.6mm and an overall length of 38.1mm. The external width measures 6.35mm, and it is compliant with RoHS standards. This standoff is suitable for use with 8-32 thread sizes, making it versatile for various assembly needs. The aluminum construction provides a balance of strength and weight, ideal for electronic and mechanical applications.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 8432 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
8432
1/4 Hex M-F Standoff 8432
Part Number: 8432 Finish/Plating: Clear Iridite Length: 1.125 [28.6] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs

Part Number: 8432

  • Finish/Plating: Clear Iridite
  • Length: 1.125 [28.6]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8432-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8432-ND
Board Spacers, Standoffs 36-8432-ND
"Hex Standoff Threaded #8-32 Aluminum 1.125"" (28.58mm) 1 1/8"""

"Hex Standoff Threaded #8-32 Aluminum 1.125"" (28.58mm) 1 1/8"""

Buy Now Datasheet
Spacer/standoff, Hex, Al, 6.4Mm X 28.6Mm; Standoff Material Keystone - 62W5740 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 6.4Mm X 28.6Mm; Standoff Material Keystone
62W5740
Spacer/standoff, Hex, Al, 6.4Mm X 28.6Mm; Standoff Material Keystone 62W5740
SPACER/STANDOFF, HEX, AL, 6.4MM X 28.6MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:28.6mm; Overall Length:38.1mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 6.4MM X 28.6MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:28.6mm; Overall Length:38.1mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8432
Standoffs & Spacers 8432
Standoffs & Spacers AL 1.125 M/F THRD

Standoffs & Spacers AL 1.125 M/F THRD

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8432 36-8432-ND 62W5740 8432
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Spacer/standoff, Hex, Al, 6.4Mm X 28.6Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Hex Female Standoff - 1822F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Board Spacers, Standoffs - 36-1627-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 x 1/2 Length Round Phenolic Spacer - 1492 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
1/4 Hex Female Standoff - 1450B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers