Keystone Electronics Corp. Sturdy Lock-In Nylon PCB Support 8818

Description
Part Number: 8818 Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In
Request a Quote Datasheet
Description
Part Number: 8818 Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sturdy Lock-In Nylon PCB Support - 8818 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Sturdy Lock-In Nylon PCB Support
8818
Sturdy Lock-In Nylon PCB Support 8818
Part Number: 8818 Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In

Part Number: 8818

  • Length: .500 [12.7]
  • Material: Nylon 6/6-V-0
  • Style: Sturdy Lock-In
Buy Now Datasheet
Board Supports - 36-8818-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8818-ND
Board Supports 36-8818-ND
"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""

"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8818 36-8818-ND
Product Name Sturdy Lock-In Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Swage Standoff - 2271-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/16 Round Swage Standoff - 2264-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 1949 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 2214 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers