Keystone Electronics Corp. Surface Mount #6 Spacer .250" height 4898

Description
Part Number: 4898 Finish/Plating: Matte Tin Height: .250 [6.4] Hole Size: #6, M3.5 Material: Steel Mounting: SMT Packaging: Tape and Reel - 650 / 13" reel Mounting Details: Mounting Hole (M.H.): .213 [5,41] Solder Pad Dia. (S.D): .306 [7.8]
Request a Quote Datasheet
Description
Part Number: 4898 Finish/Plating: Matte Tin Height: .250 [6.4] Hole Size: #6, M3.5 Material: Steel Mounting: SMT Packaging: Tape and Reel - 650 / 13" reel Mounting Details: Mounting Hole (M.H.): .213 [5,41] Solder Pad Dia. (S.D): .306 [7.8]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount #6 Spacer .250
New Hyde Park, NY, USA
Surface Mount #6 Spacer .250" height
4898
Surface Mount #6 Spacer .250" height 4898
Part Number: 4898 Finish/Plating: Matte Tin Height: .250 [6.4] Hole Size: #6, M3.5 Material: Steel Mounting: SMT Packaging: Tape and Reel - 650 / 13" reel Mounting Details: Mounting Hole (M.H.): .213 [5,41] Solder Pad Dia. (S.D): .306 [7.8]

Part Number: 4898

  • Finish/Plating: Matte Tin
  • Height: .250 [6.4]
  • Hole Size: #6, M3.5
  • Material: Steel
  • Mounting: SMT
  • Packaging: Tape and Reel - 650 / 13" reel

Mounting Details:

  • Mounting Hole (M.H.): .213 [5,41]
  • Solder Pad Dia. (S.D): .306 [7.8]
Buy Now Datasheet
Board Spacers, Standoffs - 36-4898DKR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4898DKR-ND
Board Spacers, Standoffs 36-4898DKR-ND
"Round Spacer Unthreaded #6 Steel 0.250"" (6.35mm) 1/4"""

"Round Spacer Unthreaded #6 Steel 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Board Spacers, Standoffs - 36-4898CT-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4898CT-ND
Board Spacers, Standoffs 36-4898CT-ND
"Round Spacer Unthreaded #6 Steel 0.250"" (6.35mm) 1/4"""

"Round Spacer Unthreaded #6 Steel 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Board Spacers, Standoffs - 36-4898TR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4898TR-ND
Board Spacers, Standoffs 36-4898TR-ND
"Round Spacer Unthreaded #6 Steel 0.250"" (6.35mm) 1/4"""

"Round Spacer Unthreaded #6 Steel 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4898
Standoffs & Spacers 4898
Standoffs & Spacers SURFACE MOUNT #6 SPACER .250 HT TIN

Standoffs & Spacers SURFACE MOUNT #6 SPACER .250 HT TIN

Buy Now Datasheet
Spacer, Swage Round, Steel, 7.9Mm; Spacer Material Keystone - 77AH9015 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Swage Round, Steel, 7.9Mm; Spacer Material Keystone
77AH9015
Spacer, Swage Round, Steel, 7.9Mm; Spacer Material Keystone 77AH9015
SPACER, SWAGE ROUND, STEEL, 7.9MM; Spacer Material:Steel; Overall Length:7.9mm; Outer Diameter:7.1mm; Inner Diameter:3.6mm; Spacer Type:Swage Round; Product Range:

SPACER, SWAGE ROUND, STEEL, 7.9MM; Spacer Material:Steel; Overall Length:7.9mm; Outer Diameter:7.1mm; Inner Diameter:3.6mm; Spacer Type:Swage Round; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4898 36-4898DKR-ND 4898 77AH9015
Product Name Surface Mount #6 Spacer .250" height Board Spacers, Standoffs Standoffs & Spacers Spacer, Swage Round, Steel, 7.9Mm; Spacer Material Keystone
Type & Shape Spacer Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1454E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Round Spacer - 1457A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
4.5mm Hex M-F Standoff - 24284 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
.156 Rnd, .187 L, F-F Brass Standoff - 1802A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers