Keystone Electronics Corp. 3/8 Round Female Standoff 7666

Description
Part Number: 7666 Length: 1.000 [25.4] Material: Ceramic NL #: NL523W01-008 OD: .375 [9.5] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W01-008
Request a Quote Datasheet
Description
Part Number: 7666 Length: 1.000 [25.4] Material: Ceramic NL #: NL523W01-008 OD: .375 [9.5] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W01-008
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/8 Round Female Standoff - 7666 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/8 Round Female Standoff
7666
3/8 Round Female Standoff 7666
Part Number: 7666 Length: 1.000 [25.4] Material: Ceramic NL #: NL523W01-008 OD: .375 [9.5] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W01-008

Part Number: 7666

  • Length: 1.000 [25.4]
  • Material: Ceramic
  • NL #: NL523W01-008
  • OD: .375 [9.5]
  • Shape: Round
  • Thread: 6-32
  • Max Continuous Use Temperature: 1,700°F (930°C)
  • NL523W01-008
Buy Now Datasheet
Board Spacers, Standoffs - 36-7666-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7666-ND
Board Spacers, Standoffs 36-7666-ND
"Round Standoff Threaded #6-32 Ceramic 1.000"" (25.40mm) 1"""

"Round Standoff Threaded #6-32 Ceramic 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Standoff; 10-32; 1 in.; Grade L5 Ceramic; No value - 70183178 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 10-32; 1 in.; Grade L5 Ceramic; No value
70183178
Standoff; 10-32; 1 in.; Grade L5 Ceramic; No value 70183178
Grade L5 Ceramic , Insulated Spacer⁄Standoff Ideal for very high temperature conditions Commercial and military types availabel Special sizes availabel upon request Exceptional strength in compression and tension Withstands very high voltage withouttt flashover No data

Grade L5 Ceramic , Insulated Spacer⁄Standoff

  • Ideal for very high temperature conditions
  • Commercial and military types availabel
  • Special sizes availabel upon request
  • Exceptional strength in compression and tension
  • Withstands very high voltage withouttt flashover
    No data
Supplier's Site
Spacer, Round, Ceramic, 0.375In X 25.4Mm; Standoff Material Keystone - 94F4389 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic, 0.375In X 25.4Mm; Standoff Material Keystone
94F4389
Spacer, Round, Ceramic, 0.375In X 25.4Mm; Standoff Material Keystone 94F4389
SPACER, ROUND, CERAMIC, 0.375IN X 25.4MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:9.525mm RoHS Compliant: Yes

SPACER, ROUND, CERAMIC, 0.375IN X 25.4MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:9.525mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
7666
Standoffs & Spacers 7666
Standoffs & Spacers CERAMIC THRD 1.000

Standoffs & Spacers CERAMIC THRD 1.000

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7666 36-7666-ND 70183178 94F4389 7666
Product Name 3/8 Round Female Standoff Board Spacers, Standoffs Standoff; 10-32; 1 in.; Grade L5 Ceramic; No value Spacer, Round, Ceramic, 0.375In X 25.4Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Round; Insulating Standoff; Round Female Standoff Standoff; Female Standoff; Round Standoff
Mounting Threaded
Material Ceramic Ceramic Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1948 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex Female Standoff - 1922A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Round Swage Standoff - 1624-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Jack Screw Straight Knurl-no slot - 2072 - Keystone Electronics Corp.
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details