Keystone Electronics Corp.
Jack Screw SS w/Hdwr .250" Length
7249
Description
Part Number: 7249
D Diameter: .187 (4.8)
Hardware: Yes
Length: .250 [6.4]
Material: Stainless Steel
Thread: 4-40
3/16 Hex with Hardware
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 7249
D Diameter: .187 (4.8)
Hardware: Yes
Length: .250 [6.4]
Material: Stainless Steel
Thread: 4-40
3/16 Hex with Hardware
Request a Quote
Email Supplier
Datasheet
Suppliers
Jack Screw SS w/Hdwr .250" Length
7249
Part Number: 7249
D Diameter: .187 (4.8)
Hardware: Yes
Length: .250 [6.4]
Material: Stainless Steel
Thread: 4-40
3/16 Hex with Hardware
Part Number: 7249
- D Diameter: .187 (4.8)
- Hardware: Yes
- Length: .250 [6.4]
- Material: Stainless Steel
- Thread: 4-40
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
7249 |
|
Product Name
|
Jack Screw SS w/Hdwr .250" Length |
|
Type & Shape
|
Jack Screw
|
|
Mounting
|
Threaded
|
|
Material
|
Metal; Steel; StainlessSteel
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Aluminum
View Details
5 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Brass
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Male/Female Standoff; Hex
Mounting
Threaded
Material
Metal; StainlessSteel
View Details
4 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Aluminum
View Details
5 suppliers