Keystone Electronics Corp. Force-Fit Threaded Standoff 4869

Description
Part Number: 4869 Length: .375 [9.5] Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .213 [5.4] OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231 Thread: 6-32
Request a Quote
Description
Part Number: 4869 Length: .375 [9.5] Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .213 [5.4] OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231 Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A force-fit threaded standoff for installation in panels and circuit boards 0.062 inch (1.57 mm) and thicker, with a 6-32 thread, 0.281 inch (7.1 mm) outer diameter, and a 0.231 inch (5.9 mm) clearance hole, 0.375 inch (9.5 mm) in length, made of brass with ductile nickel plating per QQ-N-290.

Datasheet Summary
Powered by GS/AI

A force-fit threaded standoff for installation in panels and circuit boards 0.062 inch (1.57 mm) and thicker, with a 6-32 thread, 0.281 inch (7.1 mm) outer diameter, and a 0.231 inch (5.9 mm) clearance hole, 0.375 inch (9.5 mm) in length, made of brass with ductile nickel plating per QQ-N-290.

Suppliers

Company
Product
Description
Supplier Links
Force-Fit Threaded Standoff - 4869 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Force-Fit Threaded Standoff
4869
Force-Fit Threaded Standoff 4869
Part Number: 4869 Length: .375 [9.5] Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .213 [5.4] OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231 Thread: 6-32

Part Number: 4869

  • Length: .375 [9.5]
  • Material: Stainless Steel
  • Mounting: Press-Fit
  • Mounting Hole: .213 [5.4]
  • OD: .281 [7.1]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Swage Dia (SD): 0.231
  • Thread: 6-32
Buy Now Datasheet
Board Spacers, Standoffs - 36-4869-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4869-ND
Board Spacers, Standoffs 36-4869-ND
"Round Standoff Threaded #6-32 Stainless Steel 0.375"" (9.53mm) 3/8"""

"Round Standoff Threaded #6-32 Stainless Steel 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4869
Standoffs & Spacers 4869
Standoffs & Spacers STANDOFF

Standoffs & Spacers STANDOFF

Buy Now Datasheet
Standoff Rohs Compliant Keystone - 65H4907 - Newark, An Avnet Company
Chicago, IL, United States
Standoff Rohs Compliant Keystone
65H4907
Standoff Rohs Compliant Keystone 65H4907
STANDOFF ROHS COMPLIANT: YES

STANDOFF ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4869 36-4869-ND 4869 65H4907
Product Name Force-Fit Threaded Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff Rohs Compliant Keystone
Type & Shape Standoff; Round Standoff; Round Standoff
Mounting Force Fit, Broaching or Press In; Threaded; Press-Fit
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

.156 Rnd, .187 L, F-F Alum Standoff - 1801A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Hex M-F Standoff - 1961 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
5/16 Hex Female Standoff - 1822C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1923F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers