Keystone Electronics Corp. 4-40 SMT Threaded Standoff 4883

Description
Part Number: 4883 Finish/Plating: Matte Tin Height: .250 [6.4] Material: Steel Packaging: Tape and Reel - 650 / 13" reel Thread: 4-40 Mounting Details: Mounting Hole (M.H.): .166 [4,2] Solder Pad Dia. (S.D): .244 [6.2]
Request a Quote
Description
Part Number: 4883 Finish/Plating: Matte Tin Height: .250 [6.4] Material: Steel Packaging: Tape and Reel - 650 / 13" reel Thread: 4-40 Mounting Details: Mounting Hole (M.H.): .166 [4,2] Solder Pad Dia. (S.D): .244 [6.2]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4883 is a surface mount threaded standoff with a height of 0.250 inches (6.35 mm) and a 4-40 thread, designed for automated pick-and-place assembly on PCBs using vacuum equipment with Kapton tape for secure handling. It features a mounting hole diameter of 0.166 inches (4.2 mm), a solder pad diameter of 0.244 inches (6.2 mm), and is made of steel with tin plating. Supplied on 13-inch reels with 650 units per reel.

Datasheet Summary
Powered by GS/AI

4883 is a surface mount threaded standoff with a height of 0.250 inches (6.35 mm) and a 4-40 thread, designed for automated pick-and-place assembly on PCBs using vacuum equipment with Kapton tape for secure handling. It features a mounting hole diameter of 0.166 inches (4.2 mm), a solder pad diameter of 0.244 inches (6.2 mm), and is made of steel with tin plating. Supplied on 13-inch reels with 650 units per reel.

Suppliers

Company
Product
Description
Supplier Links
4-40 SMT Threaded Standoff - 4883 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4-40 SMT Threaded Standoff
4883
4-40 SMT Threaded Standoff 4883
Part Number: 4883 Finish/Plating: Matte Tin Height: .250 [6.4] Material: Steel Packaging: Tape and Reel - 650 / 13" reel Thread: 4-40 Mounting Details: Mounting Hole (M.H.): .166 [4,2] Solder Pad Dia. (S.D): .244 [6.2]

Part Number: 4883

  • Finish/Plating: Matte Tin
  • Height: .250 [6.4]
  • Material: Steel
  • Packaging: Tape and Reel - 650 / 13" reel
  • Thread: 4-40

Mounting Details:

  • Mounting Hole (M.H.): .166 [4,2]
  • Solder Pad Dia. (S.D): .244 [6.2]
Buy Now Datasheet
Board Spacers, Standoffs - 36-4883DKR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4883DKR-ND
Board Spacers, Standoffs 36-4883DKR-ND
"Round Standoff Threaded #4-40 Steel 0.250"" (6.35mm) 1/4"""

"Round Standoff Threaded #4-40 Steel 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Board Spacers, Standoffs - 36-4883TR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4883TR-ND
Board Spacers, Standoffs 36-4883TR-ND
"Round Standoff Threaded #4-40 Steel 0.250"" (6.35mm) 1/4"""

"Round Standoff Threaded #4-40 Steel 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Board Spacers, Standoffs - 36-4883CT-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4883CT-ND
Board Spacers, Standoffs 36-4883CT-ND
"Round Standoff Threaded #4-40 Steel 0.250"" (6.35mm) 1/4"""

"Round Standoff Threaded #4-40 Steel 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Standoff, Round Male, Steel, 4-40; Standoff Material Keystone - 05AC5137 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Male, Steel, 4-40; Standoff Material Keystone
05AC5137
Standoff, Round Male, Steel, 4-40; Standoff Material Keystone 05AC5137
STANDOFF, ROUND MALE, STEEL, 4-40; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Male; Body Length:6.35mm; Overall Length:7.87mm; External Width:5.56mm; Product Range:- RoHS Compliant: Yes

STANDOFF, ROUND MALE, STEEL, 4-40; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Male; Body Length:6.35mm; Overall Length:7.87mm; External Width:5.56mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4883
Standoffs & Spacers 4883
Standoffs & Spacers Steel Thread Stdoff .250" 4-40 .166/.244

Standoffs & Spacers Steel Thread Stdoff .250" 4-40 .166/.244

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4883 36-4883DKR-ND 05AC5137 4883
Product Name 4-40 SMT Threaded Standoff Board Spacers, Standoffs Standoff, Round Male, Steel, 4-40; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff Standoff; Round Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1759-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
F-F Nylon Stand, 8-32, 1/4 L - 1904A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
1/4 Hex M-F Standoff - 2158 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Round Spacer - 1454B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers