Keystone Electronics Corp. 1/4 Nylon Spacer, #4, .500 Tall 878

Description
Part Number: 878 Hole Size: #4, M3 Length: .500 [12.7] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 878 Hole Size: #4, M3 Length: .500 [12.7] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Nylon Spacer, #4, .500 Tall - 878 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Nylon Spacer, #4, .500 Tall
878
1/4 Nylon Spacer, #4, .500 Tall 878
Part Number: 878 Hole Size: #4, M3 Length: .500 [12.7] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 878

  • Hole Size: #4, M3
  • Length: .500 [12.7]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-878-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-878-ND
Board Spacers, Standoffs 36-878-ND
"Round Spacer Unthreaded #4 Nylon 0.500"" (12.70mm) 1/2"" Natural"

"Round Spacer Unthreaded #4 Nylon 0.500"" (12.70mm) 1/2"" Natural"

Buy Now Datasheet
Spacer, Round, Nylon, 6.4Mm X 12.7Mm; Spacer Type Keystone - 62W5346 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 6.4Mm X 12.7Mm; Spacer Type Keystone
62W5346
Spacer, Round, Nylon, 6.4Mm X 12.7Mm; Spacer Type Keystone 62W5346
SPACER, ROUND, NYLON, 6.4MM X 12.7MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:12.7mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 6.4MM X 12.7MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:12.7mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
878
Standoffs & Spacers 878
Standoffs & Spacers 1/2" #4 ROUND SPACER

Standoffs & Spacers 1/2" #4 ROUND SPACER

Buy Now Datasheet
Spacer; 0.12 in.; Nylon 6/6; 0.25 in.; 0.5 in.; Round - 70182024 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.12 in.; Nylon 6/6; 0.25 in.; 0.5 in.; Round
70182024
Spacer; 0.12 in.; Nylon 6/6; 0.25 in.; 0.5 in.; Round 70182024
Round Thru-Hole Spacers, Nylon 6⁄6 Material Nylon 6⁄6 material Economical for terminal or printed circuit board supports.

Round Thru-Hole Spacers, Nylon 6⁄6 Material

  • Nylon 6⁄6 material
    Economical for terminal or printed circuit board supports.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 878 36-878-ND 62W5346 878 70182024
Product Name 1/4 Nylon Spacer, #4, .500 Tall Board Spacers, Standoffs Spacer, Round, Nylon, 6.4Mm X 12.7Mm; Spacer Type Keystone Standoffs & Spacers Spacer; 0.12 in.; Nylon 6/6; 0.25 in.; 0.5 in.; Round
Type & Shape Spacer; Round Spacer; Round Round Standoff Spacer; Round
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide
Outside Diameter 0.2500 inch (6.35 mm) 0.2520 inch (6.4 mm) 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

4.5mm Hex M-F Standoff - 24284 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Hex Female Standoff - 1922D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Hex Female Standoff - 2216 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
Nylon Retaining Spacer, #10 - 2398 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
3 suppliers