Keystone Electronics Corp. Hex Head Binding Post 10-32 Thread White 7023

Description
Part Number: 7023 Color: White Finish/Plating: Gold Plate Material: Brass Style: Hex Head Thread: 10-32 Type: Binding Post
Request a Quote Datasheet
Description
Part Number: 7023 Color: White Finish/Plating: Gold Plate Material: Brass Style: Hex Head Thread: 10-32 Type: Binding Post
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Head Binding Post 10-32 Thread White - 7023 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Hex Head Binding Post 10-32 Thread White
7023
Hex Head Binding Post 10-32 Thread White 7023
Part Number: 7023 Color: White Finish/Plating: Gold Plate Material: Brass Style: Hex Head Thread: 10-32 Type: Binding Post

Part Number: 7023

  • Color: White
  • Finish/Plating: Gold Plate
  • Material: Brass
  • Style: Hex Head
  • Thread: 10-32
  • Type: Binding Post
Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
7023
Standoffs & Spacers 7023
Standoffs & Spacers GOLD BINDING POST WHITE

Standoffs & Spacers GOLD BINDING POST WHITE

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7023 7023
Product Name Hex Head Binding Post 10-32 Thread White Standoffs & Spacers
Type & Shape Standoff; Blind Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2160 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
.156 Rnd, .250 L, F-F Brass Standoff - 1802B - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Slimline Tension Fit Nylon PCB Support - 1927A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
1/4 Hex Female Standoff - 1923A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers