Keystone Electronics Corp. Sturdy Lock-In Release Nylon PCB Support 8812

Description
Part Number: 8812 Length: .750 [19.1] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In Release
Request a Quote
Description
Part Number: 8812 Length: .750 [19.1] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In Release
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8812 is a nylon 6/6 insulated PCB spacer with a sturdy lock-in release design, permanently attaching to a chassis between 0.031 and 0.078 inch thick and positively locking onto a 0.062 inch thick PC board. It has a length of 0.750 inch (19.1 mm) and uses a 0.156 inch (4.0 mm) diameter mounting hole. The part is flame retardant, rated UL 94V-0, and features a compact design with low insertion force for easy installation and manual release during repairs. Its footprint minimizes board space usage.

Datasheet Summary
Powered by GS/AI

8812 is a nylon 6/6 insulated PCB spacer with a sturdy lock-in release design, permanently attaching to a chassis between 0.031 and 0.078 inch thick and positively locking onto a 0.062 inch thick PC board. It has a length of 0.750 inch (19.1 mm) and uses a 0.156 inch (4.0 mm) diameter mounting hole. The part is flame retardant, rated UL 94V-0, and features a compact design with low insertion force for easy installation and manual release during repairs. Its footprint minimizes board space usage.

Suppliers

Company
Product
Description
Supplier Links
Sturdy Lock-In Release Nylon PCB Support - 8812 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Sturdy Lock-In Release Nylon PCB Support
8812
Sturdy Lock-In Release Nylon PCB Support 8812
Part Number: 8812 Length: .750 [19.1] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In Release

Part Number: 8812

  • Length: .750 [19.1]
  • Material: Nylon 6/6-V-0
  • Style: Sturdy Lock-In Release
Buy Now Datasheet
Board Supports - 36-8812-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8812-ND
Board Supports 36-8812-ND
"Board Support Snap Lock / Snap Lock Nylon 0.750"" (19.05mm) 3/4"""

"Board Support Snap Lock / Snap Lock Nylon 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8812 36-8812-ND
Product Name Sturdy Lock-In Release Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1560A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers
3/8 Round Female Standoff - 2315D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
3/8 Round Female Standoff - 2315E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Hex M-F Standoff - 1959 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers