Keystone Electronics Corp. Extreme Temp Nylon Standoff, 4-40, 1/2 L 4844

Description
Part Number: 4844 Color: Black Length: .500 [12.7] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 4-40 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications
Request a Quote
Description
Part Number: 4844 Color: Black Length: .500 [12.7] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 4-40 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Extreme temperature nylon standoff with 4-40 thread, 0.500 inch (12.7 mm) length, and 0.250 inch (6.4 mm) outer diameter, designed for automotive and high-heat applications. Made from a high-performance black nylon blend operating from -20°F (-29°C) to 365°F (185°C).

Datasheet Summary
Powered by GS/AI

Extreme temperature nylon standoff with 4-40 thread, 0.500 inch (12.7 mm) length, and 0.250 inch (6.4 mm) outer diameter, designed for automotive and high-heat applications. Made from a high-performance black nylon blend operating from -20°F (-29°C) to 365°F (185°C).

Suppliers

Company
Product
Description
Supplier Links
Extreme Temp Nylon Standoff, 4-40, 1/2 L - 4844 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Extreme Temp Nylon Standoff, 4-40, 1/2 L
4844
Extreme Temp Nylon Standoff, 4-40, 1/2 L 4844
Part Number: 4844 Color: Black Length: .500 [12.7] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 4-40 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications

Part Number: 4844

  • Color: Black
  • Length: .500 [12.7]
  • Material: Nylon- High Performance Blend
  • OD: .250 [6.4]
  • Shape: Hex
  • Thread: 4-40
  • Operating Temperature: -30°F (-34°C) thru 365°F (185°C)
  • Ideal for Extreme Temperature Applications
Buy Now Datasheet
Board Spacers, Standoffs - 36-4844-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4844-ND
Board Spacers, Standoffs 36-4844-ND
"Hex Standoff Threaded #4-40 Nylon 0.500"" (12.70mm) 1/2"" Black"

"Hex Standoff Threaded #4-40 Nylon 0.500"" (12.70mm) 1/2"" Black"

Buy Now Datasheet
Standoff, Nylon, Hex F-F, 4-40, 12.7Mm; Standoff Material Keystone - 77AH9000 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon, Hex F-F, 4-40, 12.7Mm; Standoff Material Keystone
77AH9000
Standoff, Nylon, Hex F-F, 4-40, 12.7Mm; Standoff Material Keystone 77AH9000
STANDOFF, NYLON, HEX F-F, 4-40, 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:12.7mm; Overall Length:-; External Width:6.4mm

STANDOFF, NYLON, HEX F-F, 4-40, 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:12.7mm; Overall Length:-; External Width:6.4mm

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
4844
Standoffs & Spacers 4844
Standoffs & Spacers F/F NYLON STANDOFF 4-40 .500 L

Standoffs & Spacers F/F NYLON STANDOFF 4-40 .500 L

Buy Now

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4844 36-4844-ND 77AH9000 4844
Product Name Extreme Temp Nylon Standoff, 4-40, 1/2 L Board Spacers, Standoffs Standoff, Nylon, Hex F-F, 4-40, 12.7Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Round; Hex Standoff; Hex Standoff; Female / Female Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1752-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Hex Female Standoff - 2207 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
Slimline Tension Fit Nylon PCB Support - 1928A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.3750 inch (9.52 mm)
View Details
3 suppliers
Nylon Retaining Spacer, #4 - 2347 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers