Keystone Electronics Corp. 1/4 Hex M-F Standoff 8410

Description
Part Number: 8410 Finish/Plating: Clear Iridite Length: 1.625 [41.3] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 8410 Finish/Plating: Clear Iridite Length: 1.625 [41.3] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 8410 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
8410
1/4 Hex M-F Standoff 8410
Part Number: 8410 Finish/Plating: Clear Iridite Length: 1.625 [41.3] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 8410

  • Finish/Plating: Clear Iridite
  • Length: 1.625 [41.3]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8410-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8410-ND
Board Spacers, Standoffs 36-8410-ND
"Hex Standoff Threaded #4-40 Aluminum 1.625"" (41.28mm) 1 5/8"""

"Hex Standoff Threaded #4-40 Aluminum 1.625"" (41.28mm) 1 5/8"""

Buy Now Datasheet
Spacer/standoff, Hex, Al, 6.4Mm X 41.3Mm; Standoff Material Keystone - 62W5290 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 6.4Mm X 41.3Mm; Standoff Material Keystone
62W5290
Spacer/standoff, Hex, Al, 6.4Mm X 41.3Mm; Standoff Material Keystone 62W5290
SPACER/STANDOFF, HEX, AL, 6.4MM X 41.3MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:41.3mm; Overall Length:46mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 6.4MM X 41.3MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:41.3mm; Overall Length:46mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8410
Standoffs & Spacers 8410
Standoffs & Spacers AL 1.625 M/F THRD

Standoffs & Spacers AL 1.625 M/F THRD

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8410 36-8410-ND 62W5290 8410
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Spacer/standoff, Hex, Al, 6.4Mm X 41.3Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

4.5mm Hex M-F Standoff - 24285 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
F-F Nylon Stand, 6-32, 1/2 L - 1903C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
1/4 Hex Female Standoff - 2208 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
4.5mm Hex M-F Standoff - 24283 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers