Keystone Electronics Corp. 1/4 Hex M-F Standoff 8415

Description
Part Number: 8415 Finish/Plating: Clear Iridite Length: .625 [15.9] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 8415 Finish/Plating: Clear Iridite Length: .625 [15.9] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male/female threaded standoff in aluminum with a length of 0.625 in (15.9 mm), 6-32 thread, and an external diameter of 0.250 in (6.4 mm). The internal thread depth is 0.250 in (6.4 mm). It is plated with clear iridite per MIL-C-5541 and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Male/female threaded standoff in aluminum with a length of 0.625 in (15.9 mm), 6-32 thread, and an external diameter of 0.250 in (6.4 mm). The internal thread depth is 0.250 in (6.4 mm). It is plated with clear iridite per MIL-C-5541 and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 8415 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
8415
1/4 Hex M-F Standoff 8415
Part Number: 8415 Finish/Plating: Clear Iridite Length: .625 [15.9] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs

Part Number: 8415

  • Finish/Plating: Clear Iridite
  • Length: .625 [15.9]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
ALUMINUM STANDOFF - 8415 - Heilind Electronics, Inc.
Wilmington, MA, United States
ALUMINUM STANDOFF
8415
ALUMINUM STANDOFF 8415
ALUMINUM STANDOFF

ALUMINUM STANDOFF

Buy Now
Board Spacers, Standoffs - 36-8415-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8415-ND
Board Spacers, Standoffs 36-8415-ND
"Hex Standoff Threaded #6-32 Aluminum 0.625"" (15.88mm) 5/8"""

"Hex Standoff Threaded #6-32 Aluminum 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8415
Standoffs & Spacers 8415
Standoffs & Spacers AL .625 M/F THRD

Standoffs & Spacers AL .625 M/F THRD

Buy Now Datasheet
Standoff;M/F;Aluminum Clear Iridite;6-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Aluminum Clear Iridite;6-32;0.25" Hex;Length 0.625";TL-Ext 0.25"
70181954
Standoff;M/F;Aluminum Clear Iridite;6-32;0.25" Hex;Length 0.625";TL-Ext 0.25" 70181954
Male⁄Female 0.250 in. Hex Threaded Standoffs Male⁄female gender The thread size of the material is 6-32.

Male⁄Female 0.250 in. Hex Threaded Standoffs

  • Male⁄female gender
    The thread size of the material is 6-32.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8415 8415 36-8415-ND 8415 70181954
Product Name 1/4 Hex M-F Standoff ALUMINUM STANDOFF Board Spacers, Standoffs Standoffs & Spacers Standoff;M/F;Aluminum Clear Iridite;6-32;0.25" Hex;Length 0.625";TL-Ext 0.25"
Type & Shape Standoff; Male/Female Standoff; Hex Standoff Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

.156 Hex, .250 L, F-F Brass Standoff - 1798B - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1923F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Nylon Retaining Spacer, #10 - 2398 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Hex Female Standoff - 1922B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers