Keystone Electronics Corp. Sturdy Lock-In Release Nylon PCB Support 8811

Description
Part Number: 8811 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In Release
Request a Quote
Description
Part Number: 8811 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In Release
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8811 is a nylon 6/6 insulation spacer for PCBs, designed for permanent attachment to a chassis and locking onto a 0.062 in (1.57 mm) thick PCB. It features a sturdy lock-in design that requires manual release for board removal, with a length of 0.625 in (15.9 mm) and a mounting hole diameter of 0.156 in (4.0 mm). The component is flame retardant, rated UL 94V-0, and compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The 8811 is a nylon 6/6 insulation spacer for PCBs, designed for permanent attachment to a chassis and locking onto a 0.062 in (1.57 mm) thick PCB. It features a sturdy lock-in design that requires manual release for board removal, with a length of 0.625 in (15.9 mm) and a mounting hole diameter of 0.156 in (4.0 mm). The component is flame retardant, rated UL 94V-0, and compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Sturdy Lock-In Release Nylon PCB Support - 8811 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Sturdy Lock-In Release Nylon PCB Support
8811
Sturdy Lock-In Release Nylon PCB Support 8811
Part Number: 8811 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In Release

Part Number: 8811

  • Length: .625 [15.9]
  • Material: Nylon 6/6-V-0
  • Style: Sturdy Lock-In Release
Buy Now Datasheet
Board Supports - 36-8811-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8811-ND
Board Supports 36-8811-ND
"Board Support Snap Lock / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""

"Board Support Snap Lock / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Pcb Mounting, Nylon, 33.27Mm; Pcb Support Type Keystone - 80H9756 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Nylon, 33.27Mm; Pcb Support Type Keystone
80H9756
Pcb Mounting, Nylon, 33.27Mm; Pcb Support Type Keystone 80H9756
PCB MOUNTING, NYLON, 33.27MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:15.9mm; External Width:7.112mm; Product Range:-; Overall Length:33.27mm RoHS Compliant: Yes

PCB MOUNTING, NYLON, 33.27MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:15.9mm; External Width:7.112mm; Product Range:-; Overall Length:33.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8811 36-8811-ND 80H9756
Product Name Sturdy Lock-In Release Nylon PCB Support Board Supports Pcb Mounting, Nylon, 33.27Mm; Pcb Support Type Keystone
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1454D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Round Female Standoff - 1547C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 1450C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
5/16 Hex Female Standoff - 1822B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers